location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSAFE WN203
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN203-200PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449100785 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - EAP, EAP-TLS, EAP-TTLS, PEAP, WEP, WPA-PSK, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Integrated antenna, Detachable antenna
Warranty: Lifetime
Long product name NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE) :
The long product name of NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSAFE WN203 Access Point - 802.11b/g/n, PoE
More>>>
NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE):
The official description of NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Easy, Affordable Answer for SMB Wireless.

The NETGEAR ProSAFE WN203 Wireless-N Access Point provides standalone configuration for easy setup for a reliable, high-performance and affordable 802.11n wireless solution perfect for small or medium businesses. Power over Ethernet enables flexible deployment and multiple SSID provide enhanced security.

Performance

- Up to 15x the speed of 802.11g networks
- Up to 10x the coverage of legacy 802.11g networks

Security

- Supports wireless security features (WPA, WPA2)
- Enterprise-grade wireless security with 802.1x and Radius servers

Business Value

- External antenna connectors for added coverage with external antenna option
- Multiple SSID for traffic segmentation
- Layer 2 VLAN for better security
- NETGEAR ProSAFE Lifetime Hardware Warranty

Enterprise-grade wireless security with 802.1x and Radius servers

- Power over Ethernet (PoE) support to eliminate external power adapters
- Ease of AP placement for optimal locations (desktop, wall, or ceiling mount)
- Mounting slots available for wall or ceiling placement

Short summary description NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE):
This short summary of the NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSAFE WN203, 300 Mbit/s, 300 Mbit/s, 10,100,1000 Mbit/s, 300 Mbit/s, 2.4 GHz, 2.4 GHz

Long summary description NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR ProSAFE WN203. Maximum data transfer rate: 300 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: EAP, EAP-TLS, EAP-TTLS, PEAP, WEP, WPA-PSK, WPA2-PSK. Management protocols: Standalone, Web UI, SSL, SNMP v1, v2. Switch type: Managed. AC input voltage: 12 V, Input current: 1 A, Power consumption (typical): 4 W

Features
2.4 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Throughput data rate
300 Mbit/s
Frequency band
2.4 GHz
Bandwidth
2.4 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Number of users
15 user(s)
VLAN support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
EAP, EAP-TLS, EAP-TTLS, PEAP, WEP, WPA-PSK, WPA2-PSK
MAC address filtering
Yes
Protocols
Management protocols
Standalone, Web UI, SSL, SNMP v1, v2
Management features
Web-based management
Yes
Switch type
Managed
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Power
AC input voltage
12 V
Input current
1 A
Power consumption (typical)
4 W
Design
Product colour *
White
LED indicators
Yes
Certification
UL/cUL, CE (EN60950-1)
Internal
No
Antenna
Antenna features
Integrated antenna, Detachable antenna
Antenna gain level (max)
3 dBi
Weight & dimensions
Width
173 mm
Depth
133 mm
Height
35 mm
Weight
240 g
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:09:52
Uk has collected 2 expert reviews for NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
crn.com
Updated:
2019-12-02 19:09:52
With technology as complex as networking, the simplest solution is often the best. That's what we found when testing the WN203 ProSafe Single-Band Wireless N access point from Netgear. About the size of a paperback, the WN203 mounts easily on a ceiling, w...
0%
Brand Image Product code Product Stock Price from
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
WND930-10000S WND930 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)