Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear Powerline Access Point power adapter/inverter Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerline Access Point
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGX102NA
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4481
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 22 Apr 2019 13:08:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear Powerline Access Point power adapter/inverter Silver :
The short editorial description of Netgear Powerline Access Point power adapter/inverter Silver

Powerline Access Point
More>>>
Netgear Powerline Access Point power adapter/inverter Silver:
The official marketing text of Netgear Powerline Access Point power adapter/inverter Silver as supplied by the manufacturer

Receive Wireless Internet Access from any Power Outlet in Your Home
As home networking continues to spread and evolve at rapid speed, some users find that their wireless router does not reach all corners or their home, or that they would like to have their wireless network originate from a point of their choosing, rather than be tethered to the point where the Internet enters their home. Other users would rather have a wireless network where no product is on the floor, and no cables are visible at all.

The WGX102 54 Mbps Wall-Plugged Wireless Range Extender allows users to have their wireless network originate from the middle of their home, or from the furthest extremity, with no visible cables. The WGX102 can be plugged into any electrical outlet to create an area of wireless access. The XE102 Wall-Plugged Ethernet Bridge connects to an existing wired or wireless router from any vendor. The XE102 is sold separately.

Novel
Plug the WGX102 Wireless Range-Extender into any power outlet to receive wireless access at the desired location that you choose.

Attractive
The new wall-plugged form factor allows users a full wireless network without occupying any floor or desk space, or any visible cables. The sleek platinum casing blends well into any home decor.

Short summary description Netgear Powerline Access Point power adapter/inverter Silver:
This short summary of the Netgear Powerline Access Point power adapter/inverter Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear Powerline Access Point, Silver, - Windows Workgroups 3.11 - Windows 95, 98, 2000, Me - Windows NT 3.51, 4.0 - NetWare Client32 -..., 75 x 220 x 166 mm

Long summary description Netgear Powerline Access Point power adapter/inverter Silver:
This is an auto-generated long summary of Netgear Powerline Access Point power adapter/inverter Silver based on the first three specs of the first five spec groups.

Netgear Powerline Access Point. Product colour: Silver. Minimum system requirements: - Windows Workgroups 3.11 - Windows 95, 98, 2000, Me - Windows NT 3.51, 4.0 - NetWare Client32 -.... Dimensions (WxDxH): 75 x 220 x 166 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Minimum system requirements
- Windows Workgroups 3.11 - Windows 95, 98, 2000, Me - Windows NT 3.51, 4.0 - NetWare Client32 - Linux 5.4, 6.0 - CO OpenServer (Unix) - NDIS 2.0 for DOS driver - router
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
75 x 220 x 166 mm
Customer service details