Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wireless Print Server with 4-port Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGPS606GR show
Show alternative article codes used in the online market place
Category
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12017
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN :
The short editorial description of Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN

54 Mbps Wireless Print Server with 4-port Switch
More>>>
Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN:
The official marketing text of Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN as supplied by the manufacturer

Wireless
You can place your printers anywhere in your home or office that works best for you, and share access to them via your wireless network. You’ll get the most out of both printers, and you won’t have to buy two separate print servers.

Secure
NETGEAR’s 54 Mbps Wireless Print Server employs powerful WEP Encryption and WPA-PSK to keep your wireless network secure. In addition, it’s fully interoperable with 802.11b, 802.11g, and RangeMax™ (MIMO-G) networks.

Best Value
Do you have multiple users in your network? No problem. You can connect up to four PCs to your wireless network, without adding any new adapters. The Wireless Ethernet Bridge function in NETGEAR’s 54 Mbps Wireless Print Server makes it possible to connect a cluster of computers, easily and cost-effectively. And with the sleek, stand-up case and small footprint of the Wireless Print Server, you’ll save space in your home or office.

Sets Up in Seconds
Are you the entire tech-support department for your network? Then you’ll be glad to know that your NETGEAR 54 Mbps Wireless Print Server installs in seconds, thanks to the new Smart Wizard Configuration Assistant. Smart Wizard automatically detects and configures your print server, providing simple-to-understand prompts to guide you through the process. It’s fast, easy, and completely hassle-free.

Short summary description Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN:
This short summary of the Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear 54 Mbps Wireless Print Server with 4-port Switch, Wireless LAN, FCC Part 15 Sub Class B and C, 270 g, 0 - 40 °C, 54 Mbit/s, 28 x 175 x 119 mm

Long summary description Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN:
This is an auto-generated long summary of Netgear 54 Mbps Wireless with 4-port Switch print server Wireless LAN based on the first three specs of the first five spec groups.

Netgear 54 Mbps Wireless Print Server with 4-port Switch. Network connection type: Wireless LAN. Certification: FCC Part 15 Sub Class B and C. Weight: 270 g. Data transfer rate: 54 Mbit/s, Dimensions (WxDxH): 28 x 175 x 119 mm, Supported protocols: Ethernet, Fast Ethernet

Network
Network connection type *
The type of network connection e.g. Ethernet, Wi-Fi.
Wireless LAN
Certificates
Certification
FCC Part 15 Sub Class B and C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
270 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
54 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
28 x 175 x 119 mm
Supported protocols
Ethernet, Fast Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Networking features
Wired LAN, Wireless LAn
I/O ports
An interface on a device to which you can connect another device.
4x 10/100 Ethernet ports 2x USB ports 1x Power adapter port , USB 2.0(1.1), Ethernet
Technical features
Modulation Type: OFDM with BPSK, QPSK, 16QAM, 64QAM, DBPSK, DQPSK, CCK
Customer service details