location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 54Mbps Wireless Access Point 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG602IS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name NETGEAR 54Mbps Wireless Access Point 54 Mbit/s :
The long product name of NETGEAR 54Mbps Wireless Access Point 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WG602 - 802.11g 54Mbps Wireless Access Point
More>>>
NETGEAR 54Mbps Wireless Access Point 54 Mbit/s:
The official description of NETGEAR 54Mbps Wireless Access Point 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

802.11g 54Mbps Wireless Access Point
Configure with intuitive Install Assistant
Extend your existing Ethernet network to remote locations with high speed wireless networking
Works with both IEEE 802.11b + 802.11g (both 2.4 GHz)
128-bit WEP encryption prevents unauthorised access to your network
Restrict wireless network access with MAC address authentication
Up to 5x Faster and Backward Compatible with 802.11b Wireless Networks

NETGEAR’s WG602 Wireless Access Point connects to all IEEE 802.11b wireless networks. And it lets you add new clients at the screaming-fast IEEE 802.11g standard at 54 Mbps, while it maintains support for your existing 802.11b network–taking care of today’s needs as well as tomorrow’s. With its high-speed data transmission of up to 54 Mbps network users can share a broadband Internet connection, access e-mail, download large files, videoconference, and distribute and play digital images, videos, and MP3 files. Easy to set up and use, NETGEAR’s Smart Wizard install assistant makes installations a cinch. And with up to 128-bit WEP encryption, you can rest assured that your wireless network communications are private.

High-Speed
Simultaneously supports both IEEE 802.11b and 802.11g standard devices and networks. This dual mode capability protects your 802.11b wireless investment and, at the same time, has you ready for the up to five times faster 802.11g. Provides connectivity to a wired or wireless network for expanded bandwidth. Higher speeds expedite large file downloads and facilitate videoconferencing and the distribution and playing of high-quality multimedia content.

Secure
Provides the highest available level of industry-standard WEP encryption: 128-bit for both 802.11b and 802.11g devices. MAC address authentication offers enhanced security by ensuring only authorized users can access the network. Wi-Fi Protected Access using a pre-shared key (WPA-PSK) also supported.

Dependable
Connect two LANS wirelessly using the bridge mode. Extend your wireless signal by adding a WG602 in repeater mode.
Dynamic rate shifting according to environmental conditions achieves the fastest possible connections. Thorough testing ensures quality and reliable operation, which NETGEAR backs up with a solid 3-year warranty.

Short summary description NETGEAR 54Mbps Wireless Access Point 54 Mbit/s:
This short summary of the NETGEAR 54Mbps Wireless Access Point 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 54Mbps Wireless Access Point, 54 Mbit/s, 2.412 GHz, External, Integrated antenna, 2 dBi, 0.054 Gbit/s

Long summary description NETGEAR 54Mbps Wireless Access Point 54 Mbit/s:
This is an auto-generated long summary of NETGEAR 54Mbps Wireless Access Point 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR 54Mbps Wireless Access Point. Maximum data transfer rate: 54 Mbit/s, Bandwidth: 2.412 GHz. Antenna type: External, Antenna features: Integrated antenna, Antenna gain level (max): 2 dBi. Data transfer rate: 0.054 Gbit/s, Networking features: IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX

Features
Maximum data transfer rate *
54 Mbit/s
Bandwidth
2.412 GHz
Antenna
Antenna type *
External
Antenna features
Integrated antenna
Antenna
Antennas quantity
1
Antenna gain level (max)
2 dBi
Other features
Data transfer rate
0.054 Gbit/s
Networking features
IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:22
Uk has collected 4 expert reviews for NETGEAR 54Mbps Wireless Access Point 54 Mbit/s and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:49:22
With its outstanding performance and compatibility with 802.11b kit, Netgears WG602 delivers on the promise of the upcoming 802.11g standard.
80%
pcmag.com
Updated:
2011-10-04 00:49:22
Specs: Wireless Specification: 802.11g...
80%
Brand Image Product code Product Stock Price from
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch Wless LAN Mgd Access Point AP2750 100 Mbit/s
(show image)
3CRWX275075A Switch Wless LAN Mgd Access Point AP2750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)