NETGEAR logo

NETGEAR Access Point Wless 54Mbps 802.11g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16824
Info modified on:
18 Jan 2024, 17:36:14
Short summary description NETGEAR Access Point Wless 54Mbps 802.11g:

NETGEAR Access Point Wless 54Mbps 802.11g, 2.412 GHz, External, Detachable antenna, 2 dBi, 0.054 Gbit/s, IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX

Long summary description NETGEAR Access Point Wless 54Mbps 802.11g:

NETGEAR Access Point Wless 54Mbps 802.11g. Bandwidth: 2.412 GHz. Antenna type: External, Antenna features: Detachable antenna, Antenna gain level (max): 2 dBi. Data transfer rate: 0.054 Gbit/s, Networking features: IEEE 802.31 10 BASE-T, IEEE 802.1u 100 BASE-TX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.