Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear Wless PCCard 32bit 54 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wless PCCard 32bit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG511NA
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8641
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 25 Apr 2019 12:42:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Netgear Wless PCCard 32bit 54 Mbit/s :
The short editorial description of Netgear Wless PCCard 32bit 54 Mbit/s

Wireless 54MBps Ethernet 802.11G PCCard (32Bit Cardbus)
More>>>
Netgear Wless PCCard 32bit 54 Mbit/s:
The official marketing text of Netgear Wless PCCard 32bit 54 Mbit/s as supplied by the manufacturer

Up to 5x Faster and Backward Compatible with 802.11b Wireless Networks
Freedom of movement and flexibility of access – NETGEAR's 54 Mbps Wireless PC Card gives you both in spades! Designed to the 802.11g draft specification, this versatile PC card offers speeds up to nearly five times faster than widely deployed IEEE 802.11b wireless networks found in homes, businesses, and public wireless hotspots around the globe.

This versatile PC card works with either wireless standard, 802.11b or 802.11g*, to keep you connected today and tomorrow. Put it in your notebook PC and no matter where you are, at home, at the office, at the airport or in other public access areas, this versatile adapter automatically selects the best connection available, giving you constant access to corporate resources, e-mail, and the Internet. Use it to quickly network employees, saving the time and expense of Ethernet cabling. Easy to set up and use, it auto-selects the best available connection and adapts the settings to match. NETGEAR's intuitive Install Wizard makes driver installation a cinch. And with up to 128-bit WEP encryption, you can rest assured that your wireless network communications are private.

High-Speed
Fully IEEE 802.11b (2.4 GHz) compliant for wireless network access from your notebook PC, this PC Card has both standards built in, so you can connect your notebook to existing 802.11b infrastructure, and also to the high-speed networks based on the 802.11g specification. Delivers digital images, videos, and MP3 files at speeds of up to 54 Mbps. Dynamic rate shifting according to environmental conditions achieves the fastest possible connections.

Untethered
Supports office roaming for notebook PC users for shared broadband Internet access and resources. Provides maximum mobility from home, the office, the airport, and other public access areas. And the NETGEAR Wireless LAN Manager lets you create profiles that reflect specific WLAN settings for each place you travel.

Secure
Provides the highest available level of industry-standard WEP encryption: 128-bit for both 802.11b and 802.11g devices. Will support MAC address authentication, 802.1x and WPA with future firmware upgrades: these enhanced security measures ensure only authorized users can access the network.

Dependable
Dynamic rate shifting according to environmental conditions achieves the fastest possible connections. Thorough testing ensures quality and dependable operability, which NETGEAR backs up with a solid 3-year warranty.

Short summary description Netgear Wless PCCard 32bit 54 Mbit/s:
This short summary of the Netgear Wless PCCard 32bit 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear Wless PCCard 32bit, Wireless, 54 Mbit/s

Long summary description Netgear Wless PCCard 32bit 54 Mbit/s:
This is an auto-generated long summary of Netgear Wless PCCard 32bit 54 Mbit/s based on the first three specs of the first five spec groups.

Netgear Wless PCCard 32bit. Connectivity technology: Wireless. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
CCK,DBPSK,DQPSK,QPSK
Data link protocols
IEEE 802.11b, IEEE 802.11g
Bandwidth
2.412 GHz
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
- Windows 98SE, Me, 2000, or XP
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Other features
Minimum system requirements
- Pentium Class PC - Available 32-bit CardBus slot - CD-ROM Drive
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 54 x 7 mm
Form factor
The shape or design of the product.
Plug-in
Networking features
Ethernet/Fast Ethernet
I/O ports
An interface on a device to which you can connect another device.
1 x network - Radio-Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:50
Testseek has collected 2 expert reviews for Netgear Wless PCCard 32bit 54 Mbit/s and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itreviews.com
Updated:
2017-03-01 08:52:50
PC Card Gigabit Ethernet adapter for laptops: When it comes to networking, the undisputed top dog for performance is Gigabit Ethernet. Ethernet on steroids, it hurtles along at up to 10 times the speed of its 100Mbps predecessor. As such its the de...
0%
Customer service details