Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear WG111 54 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG111
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG111US
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10401
This statistic is based on the 85434 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83484 free Open Icecat users.
Info modified on: 29 Apr 2019 20:45:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear WG111 54 Mbit/s :
The short editorial description of Netgear WG111 54 Mbit/s

WG111 - 54 Mbit/s
More>>>
Netgear WG111 54 Mbit/s:
The official marketing text of Netgear WG111 54 Mbit/s as supplied by the manufacturer

- Delivers consistent wireless connections—no more dropped connections or dead spots.
- Simple and secure way to share a broadband Internet connection.
- Designed for your notebook or desktop PC.
- Supports WMM, WMM Power Save.

Short summary description Netgear WG111 54 Mbit/s:
This short summary of the Netgear WG111 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear WG111, Wireless, USB, 54 Mbit/s, Silver

Long summary description Netgear WG111 54 Mbit/s:
This is an auto-generated long summary of Netgear WG111 54 Mbit/s based on the first three specs of the first five spec groups.

Netgear WG111. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Silver

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.462 GHz
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,WPA-PSK,WPA2-PSK
Design
Product colour
The colour e.g. red, blue, green, black, white.
Silver
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certification
FCC Part 15 Class B
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows Vista, XP 64, XP, 2000, Me, 98SE
Weight & dimensions
Width
The measurement or extent of something from side to side.
30.2 mm
Depth
The distance from the front to the back of something.
94.5 mm
Height
The measurement of the product from head to foot or from base to top.
15.2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
802.11b, 802.11g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:46
Testseek has collected 3 expert reviews for Netgear WG111 54 Mbit/s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:48:46
The Netgear WG111 is one of the best all-around wireless USB adapters weve seen.
82%
Country Distributor
Deutschland 2 distributor(s)
Customer service details