Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 802.11g Wireless Access Point
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG102GR show
Show alternative article codes used in the online market place
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13359
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 10 May 2019 10:34:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s :
The short editorial description of Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s

ProSafe 802.11g Wireless Access Point
More>>>
Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s:
The official marketing text of Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s as supplied by the manufacturer

NETGEAR’s WG102 offers a cost effective business-class wireless access point to deliver secure, reliable, high performance wire-free local area networks (WLANS) to meet the demands of a mobile workforce.

Wireless Connectivity
The WG102 ProSafe™ wireless access point provides industry-standard access to network-attached corporate resources, email and the Internet. The WG102 is fully compatible with the IEEE 802.11g wireless standard, it can be set to 54 Mbps or dynamic 108 Mbps for even faster, extended wire-free connectivity. This business-class wireless AP also delivers functionality for point-to-point and point-multi-point bridging and repeater modes to extend your wireless capability or join a wired Ethernet network. The featured 19 dBm transmits power and a high gain 5 dBi omni-directional antenna ensures optimal range and throughput. Support for NETGEAR’s ProSafe™ antennas for expanded wireless capacity and range.

Management & Power over Ethernet (PoE)
Integrated 802.3af-based Power over Ethernet support means that there is no need to locate the WG102 close to an electrical power output or trail cables across the office floor: Power can be transmitted over the Ethernet network instead.

Safe & Secure
The WG102 access point complies with the best available security and wireless data encryption ensures secure business communication: 802.11i ready WPA that provides enhanced wireless networking security. WPA and 802.1x support enables mutual authentication to ensure that only authorised clients associate with corporate RADIUS servers. The WG102 also supports MAC authentication with 256-user Access Control List (ACL) to limit network access to specified users and VPN pass-through for private communications between head office and branches or remote home workers.

KEY FEATURES
Wireless Connectivity – 54 Mbps or 108 Mbps in dynamic mode
Point-to-point/multi-point bridging & repeater modes
Locate anywhere in the office with Power over Ethernet support
Supports SNMP & associated network management software systems
Highest level of wireless encryption: WPA (802.1x and 802.11i ready)
Plenum rated: Approved to deploy above drop-ceilings & under raised floors
Equipped with NETGEAR’s Smart Wizard™ browser-based interface

Short summary description Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s:
This short summary of the Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear ProSafe 802.11g Wireless Access Point, 108 Mbit/s, IEEE 802.11g, IEEE 802.3af PoE, FCC Part 15 Subpart B&C,CE EN 60950-1 (2001), EN 301 489-17 V1.2.1, 10/100BASE-T Ethernet, 4.3 W, Power, Windows 98/Me/2000/XP

Long summary description Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s:
This is an auto-generated long summary of Netgear ProSafe 802.11g Wireless Access Point WLAN access point 108 Mbit/s based on the first three specs of the first five spec groups.

Netgear ProSafe 802.11g Wireless Access Point. Maximum data transfer rate: 108 Mbit/s. Data link protocols: IEEE 802.11g, IEEE 802.3af PoE, FCC Part 15 Subpart B&C,CE EN 60950-1 (2001), EN 301 489-17 V1.2.1. Interface: 10/100BASE-T Ethernet. Power consumption (typical): 4.3 W. LED indicators: Power

Features
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
108 Mbit/s
Protocols
Data link protocols
IEEE 802.11g, IEEE 802.3af PoE, FCC Part 15 Subpart B&C,CE EN 60950-1 (2001), EN 301 489-17 V1.2.1
Ports & interfaces
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
10/100BASE-T Ethernet
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
4.3 W
Design
LED indicators
Power
Performance
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/Me/2000/XP
Minimum system requirements
2 MB storage drive space
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
141 x 100 x 27 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
386 g
Other features
I/O ports
An interface on a device to which you can connect another device.
1x 10/100 Base-T Ethernet 1x Power Adapter
Technical features
Bridging and repeater mode Adjustable transmit power control 100 mW down to 0 mW
Customer service details