Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear WAC120 1000Mbit/s Black WLAN access point

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAC120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAC120-100PES
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0606449102550
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 54633
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Netgear WAC120 1000Mbit/s Black WLAN access point :
The short editorial description of Netgear WAC120 1000Mbit/s Black WLAN access point

802.11a/ac/b/g/n, 2.4/5GHz, Gigabit Ethernet, 1x RJ-45, 322g, Black
More>>>
Netgear WAC120 1000Mbit/s Black WLAN access point:
The official marketing text of Netgear WAC120 1000Mbit/s Black WLAN access point as supplied by the manufacturer

The NETGEAR® Dual Band 802.11ac Wireless Access Point (AP) delivers high performance for Small Office and Home Office (SOHO) deployments and supports dual band concurrent operation at 2.4GHz and 5GHz with combined throughput of 1.2 Gbps (300 Mbps at 2.4GHz and 867 Mbps GHz at 5GHz). The WAC120 Wireless 802.11ac Access Point provides standalone configuration with easy setup for a reliable, high-performance, and affordable wireless solution.

High performance and superior coverage
- Up to 4x the speed of 802.11n networks.
- Maximize coverage for optimal deployment for SOHO.

Comprehensive security
- Supports wireless security features (WPA, WPA2)
- MAC based Access Control List to protect against intruders

Interoperate with both new and legacy clients
- Support latest 802.11ac wireless clients to achieve maximum speed.
- Backward compatible to allow legacy devices to connect at their fastest speed.

Easy to Configure
- Simple setup in minutes with intuitive Graphical User Interface (GUI).

Short summary description Netgear WAC120 1000Mbit/s Black WLAN access point:
This short summary of the Netgear WAC120 1000Mbit/s Black WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear WAC120, 1000 Mbit/s, IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11e,IEEE 802.11g,IEEE 802.11n, 10,100,1000 Mbit/s, 867 Mbit/s, 2.4, 5, 128 user(s)

Long summary description Netgear WAC120 1000Mbit/s Black WLAN access point:
This is an auto-generated long summary of Netgear WAC120 1000Mbit/s Black WLAN access point based on the first three specs of the first five spec groups.

Netgear WAC120. Data transfer rate (max): 1000 Mbit/s, Networking standards: IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11e,IEEE 802.11g,IEEE 802.11n, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: WEP,WPA-PSK,WPA2-PSK. Antenna gain level (max): 2 dBi. Power consumption (typical): 8.1 W. Colour of product: Black, LED indicators: Activity, LAN, Power, WLAN

Performance
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
2.4 GHz *
Yes
5 GHz *
Yes
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11e,IEEE 802.11g,IEEE 802.11n
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Wi-Fi data rate (max)
867 Mbit/s
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4, 5
Number of users
The number of people that use or can use this product.
128 user(s)
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WEP,WPA-PSK,WPA2-PSK
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
Antenna
Antenna gain level (max)
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
2 dBi
Integrated antenna
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8.1 W
Power
Input voltage
The voltage (V) which is required to power the product.
12
Input current
1
Design
Internal *
The product is built in.
No
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Activity, LAN, Power, WLAN
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
180 mm
Depth *
The distance from the front to the back of something.
170 mm
Height *
The measurement of the product from head to foot or from base to top.
60 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
322 g
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Brand Image Product code Product Stock Price from
Netgear WNDAP660 450Mbit/s Power over Ethernet (PoE) WLAN access point Netgear WNDAP660 450Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
WNDAP660-100PES WNDAP660 EUR 264,29
(excl. VAT)
EUR 317,15 (incl. VAT)
Netgear AC1200 900Mbit/s WLAN access point Netgear AC1200 900Mbit/s WLAN access point
(show image)
A6210-100PES AC1200 EUR 29,58
(excl. VAT)
EUR 35,49 (incl. VAT)
Netgear WND930 1000Mbit/s Power over Ethernet (PoE) White WLAN access point Netgear WND930 1000Mbit/s Power over Ethernet (PoE) White WLAN access point
(show image)
WND930-10000S WND930 EUR 522,76
(excl. VAT)
EUR 627,31 (incl. VAT)
Netgear ProSAFE WN203 300Mbit/s Power over Ethernet (PoE) White WLAN access point Netgear ProSAFE WN203 300Mbit/s Power over Ethernet (PoE) White WLAN access point
(show image)
WN203-200PES ProSAFE WN203 EUR 36,09
(excl. VAT)
EUR 45,11 (incl. VAT)
Netgear WNDAP360 1000Mbit/s Power over Ethernet (PoE) WLAN access point Netgear WNDAP360 1000Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
WNDAP360-100PES WNDAP360 EUR 166,67
(excl. VAT)
EUR 200,00 (incl. VAT)
Netgear WNAP320 300Mbit/s Power over Ethernet (PoE) WLAN access point Netgear WNAP320 300Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
WNAP320-100PES WNAP320 EUR 127,82
(excl. VAT)
EUR 153,39 (incl. VAT)
Netgear WMS5316-100EUS WLAN Access Point Netgear WMS5316-100EUS WLAN Access Point
(show image)
WMS5316-100EUS WMS5316-100EUS EUR 125,83
(excl. VAT)
EUR 150,99 (incl. VAT)
Netgear WNAP210 Power over Ethernet (PoE) WLAN access point Netgear WNAP210 Power over Ethernet (PoE) WLAN access point
(show image)
WNAP210-200PES WNAP210 EUR 73,71
(excl. VAT)
EUR 88,45 (incl. VAT)
Netgear WNDAP620 450Mbit/s Power over Ethernet (PoE) WLAN access point Netgear WNDAP620 450Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
WNDAP620-100PES WNDAP620 EUR 308,87
(excl. VAT)
EUR 370,64 (incl. VAT)
Netgear WNDAP350 300Mbit/s Power over Ethernet (PoE) WLAN access point Netgear WNDAP350 300Mbit/s Power over Ethernet (PoE) WLAN access point
(show image)
WNDAP350-100PES WNDAP350 EUR 171,60
(excl. VAT)
EUR 207,64 (incl. VAT)
Netgear WN604 150Mbit/s WLAN access point Netgear WN604 150Mbit/s WLAN access point
(show image)
WN604-100PES WN604 EUR 40,91
(excl. VAT)
EUR 49,50 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Bulgaria 1 distributor(s)