NETGEAR logo

NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96970
Info modified on:
20 Feb 2024, 15:27:57
Warranty:
2 Years
Long product name NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s:

UTM5EW3-100EUS, 90Mbps, VPN 40Mbps, 512MB RAM, Gigabit Ethernet, 2.1Kg

NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s:

Unified Gateway Security for Growing Businesses - Without Compromise
The ProSecure UTM series of all-in-one gateway security appliances combine best-of-breed security technologies and patent-pending Stream Scanning Technology to protect businesses against today's Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Growing businesses have been the ones most seriously affected as they, unlike their enterprise counterparts, often lack the time and resources to fully harden and secure their networks from these threats.
Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.
ProSecure has forged security technology partnerships with industry-leading Commtouch®, Mailshell™, and Sophos™ to bring best-of-breed enterprise-strength Web and email security technologies to the UTM platform.

All-in-one Network Security - Redefined
ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the use of an extensive virus and malware database while maintaining a high level of throughput and minimizing scanning-induced latency. The flexible modular software design architecture leverages patent-pending Stream Scanning Technology to scan files and data streams up to 5x faster than conventional methods. This architecture in turn enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform
Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. That is why the ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. The ProSecure Stream Scanning approach is many times faster than that of more traditional batchbased scanning methods where the entire file is buffered before it is scanned. Due to its nature, traditional batch-based scanning methods introduce latency to network traffic. While latency is more tolerable for email traffic, for large amounts of HTTP Web traffic, such latency often slows Web browsing to a crawl. All-in-one solutions in the past have tried to overcome the latency issue by minimizing the malware signature set, scanning only a handful of file types, or by avoiding Web traffic scanning altogether. This approach exposes an entire vector of the network to malware-based attacks.

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.
For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or "seats." Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no "per-user" licensing.

Short summary description NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s:

NETGEAR UTM5EW3, 0.09 Gbit/s, 1 Gbit/s, 0.04 Gbit/s, 512 MB, 1 user(s), Windows 2000/XP/Vista Mac OS X 10.4+

Long summary description NETGEAR UTM5EW3 hardware firewall 0.09 Gbit/s:

NETGEAR UTM5EW3. Firewall throughput: 0.09 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.04 Gbit/s. Internal memory: 512 MB, Concurrent users: 1 user(s), Compatible operating systems: Windows 2000/XP/Vista Mac OS X 10.4+. Security algorithms: 3DES, DES, Firewall security: SPI, IPS. Management protocols: HTTP/HTTPS, SNMP, Supported network protocols: HTTP, HTTPS, FTP, SMTP, IMAP, POP3, PPPoE, PPTP. Connectivity technology: Wired

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.