NETGEAR logo

NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30580
Info modified on:
29 Jun 2023, 10:54:56
Short summary description NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment:

NETGEAR ProSafe SSL VPN Concentrator 25, 200 MHz, 128 MB, 16 MB, 10Base-T, 100Base-TX, 3DES, DES, 10 - 90%

Long summary description NETGEAR ProSafe SSL VPN Concentrator 25 VPN security equipment:

NETGEAR ProSafe SSL VPN Concentrator 25. Built-in processor: 200 MHz, Internal memory: 128 MB, Flash memory: 16 MB. Cabling technology: 10Base-T, 100Base-TX, Security algorithms: 3DES, DES. Weight: 1.16 kg. I/O ports: -2 x 10/100 Ethernet (RJ-45); -1 x Serial;

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.