Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear Skype Wi-Fi Phone White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skype Wi-Fi Phone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPH101-100NAS
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5364
This statistic is based on the 85492 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83540 free Open Icecat users.
Info modified on: 05 May 2019 09:16:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Netgear Skype Wi-Fi Phone White :
The short editorial description of Netgear Skype Wi-Fi Phone White

Skype Wi-Fi Phone
More>>>
Netgear Skype Wi-Fi Phone White:
The official marketing text of Netgear Skype Wi-Fi Phone White as supplied by the manufacturer

Skype WiFi Phone - Unlimited Free Wireless Calls to Skype Users
The new NETGEAR Skype WiFi Phone is the world’s first wireless Internet phone that can make free calls to other Skype users anywhere in the world, anytime you have WiFi access, without a PC.

All of your contacts are shown right on the phone’s colour display so you will know exactly who is on-line. You will also be more available for your friends to call, because you no longer have to be on your PC to be connected. You can even make calls to ordinary phones using Skype-Out for just pennies a minute and NO MONTHLY FEES.

With the new Skype WiFi Phone from NETGEAR you can also forward your calls to your mobile, landline or to another Skype Name.

- Call anyone else on Skype, anywhere in the world for free.
- No PC required.
- Make and receive calls wherever you have WiFi access.
- Manage your Skype contact list and view who is available to talk.
- Forward calls to your mobile, landline or to another Skype name.
- Communicates with ordinary phones WW for pennies a minute.

Short summary description Netgear Skype Wi-Fi Phone White:
This short summary of the Netgear Skype Wi-Fi Phone White data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear Skype Wi-Fi Phone, White

Long summary description Netgear Skype Wi-Fi Phone White:
This is an auto-generated long summary of Netgear Skype Wi-Fi Phone White based on the first three specs of the first five spec groups.

Netgear Skype Wi-Fi Phone. Product colour: White

Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB, Wi-Fi
Power
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
2 h
Standby time
20 h
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11g, IEEE 802.11b
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 46 x 21 mm
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,WPA-PSK
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 Mbps
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Customer service details