location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNR4450-100NAS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB :
The long product name of NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB)
More>>>
NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB:
The official description of NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Enterprise Hardened embedded Linux operating system (No additional software to install or per-user licensing requirements).
-4 500GB hot-swap SATA HDD and hardware accelerated RAID (0,1,5 and X-RAID™).
-X-RAID™ Technology – Automated RAID Management with Volume Expansion. Scale easily from 1-4 disks and beyond.
-Dual Gigabit Ethernet Interface with native support for Windows, Macintosh and Linux/Unix Clients (CIFS/SMB, AFP, NFS) as well as FTP and HTTP support.
-Built-in system monitoring with SNMP and email alerts.
-Windows Domain and Active Directory Integration.
-Web browser interface and setup wizard to get the NAS configured quickly.
-Bundled 5-Client EMC® Retrospect® backup and recovery software for Windows and Macintosh.
-Intelligent monitoring of battery backup devices.
-Fully Journaled filesystem.

Short summary description NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB:
This short summary of the NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB), 0.5 GB, 2 TB

Long summary description NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB:
This is an auto-generated long summary of NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB). Internal memory: 0.5 GB. Total installed storage capacity: 2 TB

Storage
Storage drive capacity *
500 GB
Storage drive interface *
Serial ATA
Total installed storage capacity *
2 TB
Number of storage drives installed *
4
Memory
Internal memory *
0.5 GB
Network
DHCP client
Yes
Performance
Access Control List (ACL)
Yes
Power
Power consumption (typical)
80 W
Weight & dimensions
Weight
8.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
132 x 222 x 200 mm
Power requirements
100-240 VAC, 50/60Hz
Certification
FCC, UL, CE, C-tick, RoHS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:57:17
Uk has collected 2 expert reviews for NETGEAR ReadyNAS™ 1100 2TB Dual Gigabit Rackmount Network Storage (4x500GB) 0.5 GB and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 00:57:17
We've always been particularly taken by the desktop NAS appliances from Infrant Technologies with the compact and bijou ReadyNAS NV garnering a well deserved Recommended award thanks to its superb level of features and sleek design. Well, Netgear thinks t...
80%