location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS NVX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDX4420-100EUS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:27:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Black
  • - RAIDiator
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD
  • - 1 DDR2
  • - Ethernet LAN DHCP server iSCSI support
  • - Cooling type: Active LCD
Warranty: 5-Year.
Long product name NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black :
The long product name of NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadyNAS NVX 8 TB RNDX4420
More>>>
NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black:
The official description of NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible, Highly Affordable Business-Class Storage
- Support for both database and server virtualization applications.
- Reliable, automatic, data protection with offsite options.
- Cross-platform support for Windows, Macintosh and UNIX/Linux systems.
- Whisper-quiet, space efficient design for desktop locations.
The ReadyNAS NVX is a 4-bay desktop storage system designed for home offices, workgroups and small businesses . It is a high-quality solution for storing, sharing and protecting business critical data that is affordable for the smallest office.
ReadyNAS unified architecture solves numerous data management problems with a single system, making capacity management, access, backup, restore and disaster recovery worries obsolete. Now you can eliminate common data concerns and revolutionize your storage environment without becoming an expert.

Store
Centralize data from your local systems into one single storage device, reducing management headaches and instantly increasing reliability. Capacity can be added with zero downtime, and ReadyNAS supports both file sharing and server applications like Microsoft Exchange, SQL Server® or VMware.

Share
Access data no matter where you are – from multiple computers, on the road, or in an alternate office location. Serve files to Windows, Macintosh and Linux/UNIX users simultaneously. Safely deliver or present your work to customers and clients without email headaches!

Protect
Successful businesses understand that lost information means lost revenue. Multiple layers of protection are built into every business-class ReadyNAS, including drive fault tolerance, online backups (snapshot), and secure offsite replication to another ReadyNAS system. A ReadyNAS revolutionizes backup and recovery times and can replace tape completely, making offsite replication and backup a complete, affordable and timely reality for small business users.

ReadyNAS Vault
What about accessing historical records of your data, not just the most recent version? A ReadyNAS can move multiple archive copies to a datacenter using the optional ReadyNAS Vault software. This centralized, set-and-forget choice means no more dedicated servers, licenses or failed jobs, and captures as little or as much as you choose. Recovery can be done from any network location and is as simple as using a Web browser!

Short summary description NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black:
This short summary of the NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS NVX, NAS, 1 GB, DDR2, 8 TB, HDD, RAIDiator

Long summary description NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black:
This is an auto-generated long summary of NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS NVX. Type: NAS, Device class: Home & Home Office. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: RAIDiator

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, 5
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Memory
Internal memory *
1 GB
Internal memory type
DDR2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
iSCSI support
Yes
Supported network protocols
CIFS/SMB, AFP 3.1, NFS v2 / v3, HTTP/S, FTP/S, UPnP, iSCSI
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Cooling type *
Active
Product colour
Black
Display type
LCD
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Multilingual support
Yes
Software
Operating system installed *
RAIDiator
Bundled software
CDP ReadyNAS Vault
Power
Power consumption (typical)
200 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
132 mm
Depth *
222 mm
Height *
200 mm
Weight
4.6 kg
Weight (imperial)
4.54 kg (10 lbs)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Compatible operating systems
Windows, Mac, Linux/UNIX
Compliance certificates
RoHS
Certification
FCC, UL, CE, C-Tick, KCC, VCCI
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:57:12
Uk has collected 19 expert reviews for NETGEAR ReadyNAS NVX NAS 1 GB DDR2 8 TB HDD RAIDiator Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:57:11
There's something reassuringly business-like about ReadyNAS NVX Pioneer Edition. It has an aesthetic that shouts 'I'm small/home office and proud,' and it's weighty, too.With clean lines and impressive spec, it's a tempting plug-n-play solution for tho...
Good Painless setup, integrated BitTorrent client, DNLA compliant, Logitech Squeezebox/ Sonos/Roku SoundBridge device support, Status LCD...
Bad A little noisy, SOHO-centric...
80%
pcadvisor.co.uk
Updated:
2011-10-04 00:57:12
Product Code: RNDX4250-100EUS The Netgear ReadyNAS NVX makes network-attached storage (NAS) simple; all you have to do is plug it in. It's a four-bay NAS device that provides up to 4TB of storage. The ReadyNAS NVX we tested came equipped with three...
Bottom line While the ReadyNAS NVX doesn’t have the RAID array options of other network-attached storage devices on the market, it is a solid performer and easy to use. James Hutchinson Lowest online price: £549.98...
70%
techradar.com
Updated:
2011-10-04 00:57:12
How much storage do you really need? That question lacks a definitive answer, but you need to ask it before considering the latest addition to Netgear's ReadyNAS family. More space equates to higher prices, and in the case of the NVX, you're looking at...
Good Stunning performance, Huge storage space...
Bad Incredibly expensive, Definitely not 'whisper-quiet'...
70%
trustedreviews.com
Updated:
2011-10-04 00:57:12
Netgear's ReadyNAS appliances have always been well respected as they have consistently offered a good range of network storage features at affordable prices. The latest ReadyNAS NVX on review fills the gap between the six-drive Pro Business Edition and t...
90%
v3.co.uk
Updated:
2011-10-04 00:57:12
The ReadyNAS NVX is the latest in NetGears line of compact network-attached storage (NAS) devices aimed at small business users.Although externally identical to the highly capable ReadyNAS NV+ (new charcoal paint job aside), the NVX has a faster 1GHz...
80%
zdnet.co.uk
Updated:
2011-10-04 00:57:12
The ReadyNAS NVX is a highly capable network storage appliance that will work equally well in a small or medium-sized business or at home. It supports a wide range of protocols and is easy to manage.
Good Richly featured, Supports a wide range of clients...
Bad Noisy fan...
Bottom line The ReadyNAS NVX is a highly capable network storage appliance that will work equally well in a small or medium-sized business or at home. It supports a wide range of protocols and is easy to manage...
80%
alphr.com
Updated:
2011-10-04 00:57:12
Netgear's latest ReadyNAS storage appliance takes everything that makes its ReadNAS NV+ great and adds features for small offices and businesses. The NVX claims a doubling in performance over the NV+, includes both NAS and IP SAN support and adds a cho...
Bottom line A smart NAS appliance with very good performance and a range of backup features that will appeal to small businesses...
83%
goodgearguide.com.au
Updated:
2011-11-05 15:38:20
The Netgear ReadyNAS NVX makes network-attached storage (NAS) simple; all you have to do is plug it in. It's a four-bay NAS device that provides up to 4TB of storage.The ReadyNAS NVX we tested had the variant number RNDX4210 and came equipped with three 1TB Seagate Barracuda ES2 3.5in hard drives. The drives are formatted using Netgear's proprietary X-RAID2 system. X-RAID2 uses one drive for redundancy, so the 3TB of raw storage capacity is reduced to 2TB of usable drive space. The NAS devic...
Good Pre-configured drives, X-RAID2 provides automatic RAID expansion, Time Machine compatibility, good read speeds...
Bad Expensive, no support for HFS+ external hard drives, doesn’t write speeds small files as quickly as other NAS devices we’ve tested...
Bottom line Netgear’s ReadyNAS NVX is a set-and-forget NAS device that provides RAID expansion capabilities, automatic health monitoring and solid performance...
70%
Zdnet.com.au
Updated:
2011-11-05 15:38:21
The ReadyNAS NVX is the latest in a line of similar units from Netgear, aimed at home and small business use. The ReadyNAS NVX takes up to four Serial ATA drives in a number of configurations, and supports most common file serving protocols as well as...
Good Richly featured, Supports a wide range of clients...
Bad Noisy fan...
Bottom line The ReadyNAS NVX is a highly capable network storage appliance that will work equally well in a small or medium-sized business or at home.
80%
homecinemachoice.com
Updated:
2011-10-04 00:57:11
There’s something reassuringly business-like about this machine. It has an aesthetic that shouts ‘I’m small/home office and proud,’ and it’s weighty, too. With clean lines and impressive spec, it’s a tempting p...
80%
techworld.com
Updated:
2011-10-04 00:57:12
The ReadyNAS NVX we tested came equipped with three 1TB Seagate Barracuda ES2 3.5in hard drives. The drives are formatted using Netgear's proprietary X-RAID2 system. X-RAID2 uses one drive for redundancy, so the 3TB of raw storage capacity is reduced...
Bottom line While the ReadyNAS NVX doesn’t have the RAID array options of other network-attached storage devices on the market, it is a solid performer and easy to use...
0%
whichnas.net
Updated:
2011-10-04 00:57:12
Netgear ReadyNAS NVX is a 4-bay NAS device that is clearly seen to be the replacement of the popular award winning ReadyNAS NV+, originally manufactured by Infrant Technologies, and now a Netgear product since the outright purchase of Infrant in May 20...
Bottom line The ReadyNAS NVX is a credible successor to the NV+, the silver bullet days are numbered. The NVX most certainly fits the bill as far as performance is concerned. Nice feature list with really well rounded backup features, the ability to get remote con...
70%
smallnetbuilder.com
Updated:
2011-10-04 00:57:12
NETGEARs ReadyNAS NV+ has had a long run, dating back to when Infrant was just a gleam in NETGEARs acquisition eye. But its custom Infrant SPARC-based processor hasnt been able to match the performance of more recently designed products, so NETGEA...
Good High performance, Dual gigabit Ethernet, Many backup options, Root shell access, Userexpandable RAM up to 4 GB...
Bad Expensive, No eSATA ports...
Bottom line Fast, fully-featured, expensive four-drive NAS...
0%
Country Distributor
United Kingdom 1 distributor(s)