location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS Pro 6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP6620-100EUS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:40:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Silver
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 6 HDD
  • - Intel Atom®
  • - 1
  • - Ethernet LAN DHCP server
  • - Cooling type: Active OLED
  • - 300 W
Warranty: 5-year Warranty
Long product name NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver :
The long product name of NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ready NAS Pro, 12Tb, HDD 2Gb, 10/100/1000 Ethernet, 3xUSB 2.0, OLED-Display
More>>>
NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver:
The official description of NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance, capacity, and ease-of-use
-High-performance architecture for fast data throughput
-Up to 12 TB storage
-Data protection with auto RAID management and online volume expansion
-Works with Windows, Mac, and Linux clients across the network
-Dual Ethernet failover design for high availability
-iSCSI for compatibility with Microsoft Exchange and database servers

ReadyNAS Pro is the newest and most powerful member of the award-winning ReadyNAS product family. Designed for small and medium businesses, workgroups and home offices, ReadyNAS Pro delivers class-leading performance, ease of use, and robust features in a small desktop form factor chassis supporting 6 SATA channels and up to 9 TB of storage. This 6-bay network attached storage (NAS) appliance is packed with business-class features, including RAID (redundant array of independent disks) levels 0, 1, 5, 6, and Auto-Expandable X-RAID2 support for data protection against disk failure, system monitoring capabilities and built-in backup. The ReadyNAS Pro also features dual redundant Gigabit Ethernet ports for failover protection.

Class-leading Performance
Powered by an Intel multi-core processor, the ReadyNAS Pro is a powerful NAS for missioncritical business data across a variety of different platforms. The high-performance platform coupled with dual Gigabit Ethernet and jumbo frame support provides enough bandwidth to allow more users to access data storage simultaneously.

Easy Deployment and Management
With an easy Web browser interface and setup wizard, ReadyNAS can be configured with minimal effort — saving you valuable time. Traditional servers can take hours to configure, and they don’t have built-in system monitoring and email alerts. With the ReadyNAS Pro, you’ll receive email alerts whenever something out of the ordinary arises, such as disk failure, overtemperature condition, and fan failure, giving you peace of mind and saving money.

RAID
The ReadyNAS Pro is designed to ensure full data redundancy without compromising the system performance. The ReadyNAS Pro supports RAID levels 0, 1, 5, 6, and NETGEAR’s patent pending X-RAID2, with hot spare capability. With RAID 6, the system ensures data integrity even with 2 simultaneous disk failures. The extra disk bays provided by the 6-bay ReadyNAS Pro makes RAID 6 and hot spares practical options worth considering to prevent any prolonged state in which the ReadyNAS data volume is left in an unprotected state.

X-RAID2 Technology
X-RAID2 is the 2nd generation of ReadyNAS’s proven patent-pending Auto-Expandable RAID technology. X-RAID2 automates the volume expansion for you as you scale from 1 drive to 6 drives while keeping your data online. Additionally, as your storage requirement grows, you can replace your disks with larger capacity ones, and X-RAID2 automatically and incrementally expands your storage “vertically.” No other NAS devices in this class can do this without reformatting your disks and shuffling your data back and forth.

Backup
All ReadyNAS systems include multiple backup layers that can be customized to fit business needs. First, protect network clients with included CDP software. Second, snapshot ReadyNAS data to ensure a recovery point. Then, backup to a USB drive on demand or on a schedule. Finally, secure replication between systems is standard with all business-class ReadyNAS products.

ReadyNAS Vault
ReadyNAS Vault software connects ReadyNAS systems to an enterprise-class Web-based storage infrastructure. This centralized, set-and-forget choice means no more dedicated servers, licenses or failed job worries, and captures as little or as much data as you choose. Recovery can be done from any network location and is as simple as using a Web browser.

Advanced System Design
The industrial design and compact desktop form factor of the ReadyNAS Pro makes it perfect not just for small and medium size businesses, but also for departments and work groups. Standing only ten inches tall and seven inches wide, it can fit in any server space or on any desk. ReadyNAS Pro also offers low power consumption and a special energy-saving mode allowing you to not only spin-down your drives but also program the ReadyNAS to automatically power on only when the device will be in use. In addition, with Wake-on-LAN, you can power off the ReadyNAS and wake it up remotely when you need to access it.

Short summary description NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver:
This short summary of the NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS Pro 6, NAS, Intel Atom®, 1 GB, 12 TB, HDD, Silver

Long summary description NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver:
This is an auto-generated long summary of NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS Pro 6. Type: NAS, Device class: Small & Medium Business. Processor family: Intel Atom®. Internal memory: 1 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
12 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Intel Atom®
Memory
Internal memory *
1 GB
Flash memory
128 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Network
Supported network protocols
CIFS/SMB, AFP 3.1, NFS v2/v3, HTTP/S, FTP/S, Rsync
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
2
Design
Cooling type *
Active
Product colour
Silver
Display type
OLED
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Access Control List (ACL)
Yes
Power
Power supply unit (PSU) capacity
300 W
Power consumption (typical)
115 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
170 mm
Depth *
285 mm
Height *
250 mm
Weight
7.5 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Compatible operating systems
Windows, Mac, Linux/UNIX
Compliance certificates
RoHS
Certification
FCC, UL, CE, C-Tick, MIC, VCCI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:53:50
Uk has collected 7 expert reviews for NETGEAR ReadyNAS Pro 6 NAS Intel Atom® 1 GB 12 TB HDD Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-06-23 01:03:10
Netgear needs little introduction as a network hardware brand that straddles consumer and business markets. Its ReadyNAS Pro 6 sits more squarely in the latter camp, bristling like the Iomega with features to let it integrate into business environments...
Bottom line In its full-metal jacket it’s very solidly built, but our sample was let down by a warped door that wouldn’t stay closed. Netgear’s six-bay ReadyNAS Pro 6 is otherwise a sterling NAS drive with professional features, a trickier interface to manage than...
80%
whichnas.net
Updated:
2011-08-17 18:53:49
The NETGEAR ReadyNAS PRO launched last year Quarter 4 2008. It was met with vigorous enthusiasm as finally there was an option aside from the ReadyNAS NV+, a 4 bay product that was holding up the Netgear ReadyNAS flag since its buyout of Infrant Techno...
Bottom line The ReadyNAS PRO is a well designed and solid 6-bay NAS that will appease business users and is aptly capable for functioning as a multimedia device in any home. The performance ratio is splendid being slightly below the QNAP TS-809PRO but still hits a...
82%
smallnetbuilder.com
Updated:
2011-08-17 18:53:50
Updated 2/7/2009: Added link to retest article. Updated 11/21/2008: Explanatory notes added in Performance sections Five drives used to be the top end in NASes, established two years ago by Thecus N5200. This year, QNAP joined Thecus in the five-dri...
Good High performance, Extensive feature set, Many backup options, Root shell access, Userexpandable RAM up to 4 GB...
Bad Expensive...
Bottom line Fast, fully-featured, six-drive expensive NAS...
0%
infoworld.com
Updated:
2011-10-21 01:48:18
You are previewing premium content. Become an Insider to read the full article. Netgear is the leader in this segment of the NAS market, and it's easy to see why. The hardware is solidly built, and the software makes it quick and simple for almost a...
0%
decryptedtech.com
Updated:
2014-09-26 01:16:10
We have our third victim… um test subject in our continuing Network Attached Storage (NAS) device reviews. This time it is from a company with a fair recognizable name in the industry, NETGEAR. For many the name NETGEAR means low cost consumer networking...
Bottom line NETGEAR's ReadNAS Pro 6 is looking to be a very well build and design product. It is very sturdy and has more than enough power to keep things moving. We might have opted to put a little more memory into the system, but with the cost of memory right now i...
0%
Country Distributor
United Kingdom 1 distributor(s)