location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR READYNAS NV White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
READYNAS NV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RND42751G-100NAS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR READYNAS NV White :
The long product name of NETGEAR READYNAS NV White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

READYNAS NV
More>>>
NETGEAR READYNAS NV White:
The official description of NETGEAR READYNAS NV White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ReadyNAS NV+ was designed specifically for home offices, small businesses and workgroups. Never before has there been available a cost-conscience Network Attached Storage (NAS) appliance packed with robust high-end server features, including Gigabit Ethernet, hardware RAID, system monitoring capabilities and built-in backup. ReadyNAS couples out of the box deployment and easy management with robust file serving and data redundancy.

Easy Deployment and Management
With an easy web browser interface and setup wizard, ReadyNAS can be configured with minimal effort — saving you valuable time. Traditional file servers can take hours to configure and, even once up and running, don’t have built-in system monitoring and email alerts. Available with ReadyNAS, automatic alerts give you the peace of mind that things are running smoothly because if trouble should arise, you will be notified.

RAID
Supporting hardware accelerated RAID (Redundant Array of Independent Disks) levels 0, 1, 5 and ReadyNAS’s own X-RAID technology, ReadyNAS ensures full data redundancy with protection against hardware failure – something previously only available in high end servers. If one drive fails, the data volumes can still be rebuilt with the remaining drives. Without RAID, once a failure occurs, you risk losing all of the data stored on the drive.

X-RAID Technology
ReadyNAS’s patent pending X-RAID technology automates the volume expansion for you as you scale from 1 HDD to 4 HDD. Most NAS devices on the market aren’t future-proof. You can’t add or replace disks for larger capacity. ReadyNAS allows you to start with one disk, then add the additional drives over time, without reconfiguring the system and shuffling the data. Additionally, as disk capacity becomes larger and cheaper, you can replace all four disks, oneby- one, while X-RAID automatically manages the RAID details for you.

Backup
A sound backup strategy is important and relying on manually copying your important files is tedious and error-prone. With the help of EMC Retrospect backup and recovery software, you can set automatic backups of all of your network clients – whether they are Windows, Mac or Linux – to your ReadyNAS. Additionally, ReadyNAS includes an integrated backup manager that enables one-button backup from your NAS appliance to external USB HDD for offsite rotation, or to remote servers, if needed.

File Serving and Media Streaming
ReadyNAS is a single centralized source for all of your digital data. The variety of digital devices and hard drives that currently house the data in your home and office can make locating a particular file quite arduous. ReadyNAS can bring all of that data together for fast and easy file serving to multiple clients simultaneously. If it’s video or other high-definition media you are working with, you can use your ReadyNAS for streaming to multiple devices at the same time.

Advanced System Design
The industrial design and ultra compact form factor of the ReadyNAS makes it perfect for any home office or small business. Standing only eight inches tall and five inches wide, it can fit in any entertainment center or on any desk without taking up much space or making much noise. ReadyNAS also offers low power consumption and a special energy-saving mode that allows you to automate startup and shutdown.

Short summary description NETGEAR READYNAS NV White:
This short summary of the NETGEAR READYNAS NV White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR READYNAS NV, White

Long summary description NETGEAR READYNAS NV White:
This is an auto-generated long summary of NETGEAR READYNAS NV White based on the first three specs of the first five spec groups.

NETGEAR READYNAS NV. Product colour: White. Power consumption (typical): 55 W. Width: 132 mm, Depth: 222 mm, Height: 200 mm. Dimensions (WxDxH): 132 x 222 x 200 mm

Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Design
Product colour
White
Power
Power consumption (typical)
55 W
Weight & dimensions
Width *
132 mm
Weight & dimensions
Depth *
222 mm
Height *
200 mm
Weight
4.6 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
132 x 222 x 200 mm