location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS 716x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN716X-100NES + 6X ST3000NC000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:42:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year next-business day replacement, 90-day 24x7 phone support, lifetime chat support
Long product name NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black :
The long product name of NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadyNAS 716x 6-Bay, Intel Xeon Ivy Bridge E3-1265Lv2 2.5GHz, 16GB ECC, SATA/SSD 2.5"/3.5", 2xGigabit Ethernet, 2xUSB 3.0, 3xeSATA + 6X ST3000NC000
More>>>
NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black:
The official description of NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Storage Made Easy. Industry-First Innovation Made Affordable.
Get the most storage bang for your IT buck. ReadyNAS packs industry-first innovation and unmatched ease-of-use into top-end storage. Unlimited snapshots. Thin provisioning. Cloud-managed replication. Real-time Anti-Virus and Encryption. In short, ReadyNAS lets you do more with your business data than you ever thought you could afford.

- Automatic RAID protects against disk failure
- Exclusive snapshot technology for point in time file recovery
- Real-time anti-virus software protects against viruses and malware
- Bit rot protection defends against media degradation
- Free cloud backup for your most important files

Easily Move Data Offsite
Whether a business wants to mirror information between two data high-powered data centers or a school district is looking to consolidate individual school data to a central office, replication technology is the key. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size.

Cloud Storage for the Office
Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. Unfortunately, there are serious privacy risks associated with storing valuable business data on public cloud servers. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

Short summary description NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black:
This short summary of the NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS 716x, NAS, Desktop, Intel® Xeon® E3 V2 Family, E3-1265LV2, 16 GB, 18 TB

Long summary description NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black:
This is an auto-generated long summary of NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS 716x. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1265LV2, Processor frequency: 2.5 GHz. Internal memory: 16 GB. Total installed storage capacity: 18 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
36 TB
RAID support *
Yes
RAID levels
0, JBOD, 1, 6, 5, 10
Hot-swap drive bays
Yes
Supported file systems
HFS+, NTFS, ext3, ext4, FAT32
Storage drives installed *
Yes
Total installed storage capacity *
18 TB
Number of storage drives installed *
6
Number of storage drives supported *
6
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 V2 Family
Processor model *
E3-1265LV2
Processor frequency *
2.5 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
L3 cache
8 MB
Bus type
DMI
ECC supported by processor
Yes
PCI Express configurations
1x16+1x4, 1x8+3x4, 2x8+1x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR0PB
Processor codename
Ivy Bridge
Processor lithography
-, 22
Processor operating modes
64-bit
Processor socket
LGA 1155 (Socket H2)
Stepping
E1
System bus rate
5 GT/s
Thermal Design Power (TDP)
45 W
On-board graphics card model
Intel® HD Graphics P4000
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory
Internal memory *
16 GB
Maximum RAM supported
16 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000, 10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Desktop
Cooling type *
Active
Product colour
Black
Fan diameter
12 cm
LED indicators
LAN, Power, Status
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Performance
Number of users
8192 user(s)
Noise level
28 dB
Security algorithms
HTTPS, 256-bit AES
Access Control List (ACL)
Yes
Mean time between failures (MTBF)
54852 h
Software
Operating system installed *
ReadyNAS OS
Windows operating systems supported
Windows 7 Enterprise, Windows 8, Windows Vista Home Premium, Windows 7 Enterprise x64, Windows 8 Enterprise, Windows Vista Home Premium x64, Windows 7 Home Basic, Windows 8 Enterprise x64, Windows Vista Ultimate, Windows 7 Home Basic x64, Windows 8 Pro, Windows Vista Ultimate x64, Windows 7 Home Premium, Windows 8 Pro x64, Windows 7 Home Premium x64, Windows 8 x64, Windows 7 Professional, Windows Vista Business, Windows 7 Professional x64, Windows Vista Business x64, Windows 7 Starter, Windows Vista Enterprise, Windows 7 Starter x64, Windows Vista Enterprise x64, Windows 7 Ultimate, Windows Vista Home Basic, Windows 7 Ultimate x64, Windows Vista Home Basic x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
200 W
Number of power supply units
1
Power consumption (typical)
96 W
Power consumption (off)
0.42 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
192 mm
Depth *
287.5 mm
Height *
259 mm
Weight
7.97 kg
Packaging content
Quick start guide
Yes
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel FDI Technology
Yes
Intel Identity Protection Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Compliance certificates
RoHS
Certification
FCC B, CE, VCCI
Processor ARK ID
65728
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:24
Uk has collected 3 expert reviews for NETGEAR ReadyNAS 716x NAS Desktop Intel® Xeon® E3 V2 Family E3-1265LV2 16 GB 18 TB HDD ReadyNAS OS Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2016-11-14 22:37:24
Small and medium-sized businesses concerned with data protection should check out the ReadyNAS 716X, which offers a five-point safety net. Along with support for Netgear's versatile X-RAID2 arrays, it adds real-time antivirus scanning and private cloud ba...
Good Unlimited snapshots, Fast recovery...
Bad Expensive, Poor general features...
Bottom line The Netgear ReadyNAS 716X is 
too expensive for our taste, especially given that a six-bay Qnap TVS-671 with dual-port 10GBaseT card would save us more than £800. General features aren't great either, although the unlimited snapshots and fast recovery...
60%
tweaktown.com
Updated:
2016-11-14 22:37:24
If you were to build a NAS for yourself, what would you build? Would you start out with an underpowered two-core processor? Or, would you rather have the full power of a quad-core Xeon processor with Turbo to 3.5GHz? What about DRAM; do you want 4GB of va...
Bottom line The Netgear ReadyNAS RN716X isn't your everyday home NAS that serves audio and video files to your home theater. The system has ample processing power, a large bank of DRAM, and two fat pipes to your network. The system is overkill for home, or even most...
95%