Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Netgear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS 716x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN716X-100NES + 6X ST2000NC000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Netgear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5784
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 27 Jan 2018 20:23:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year next-business day replacement, 90-day 24x7 phone support, lifetime chat support
Long product name Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black :
The short editorial description of Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black

ReadyNAS 716x 6-Bay, Intel Xeon Ivy Bridge E3-1265Lv2 2.5GHz, 16GB ECC, SATA/SSD 2.5"/3.5", 2xGigabit Ethernet, 2xUSB 3.0, 3xeSATA + 6X ST2000NC000
More>>>
Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black:
The official marketing text of Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black as supplied by the manufacturer

Storage Made Easy. Industry-First Innovation Made Affordable.
Get the most storage bang for your IT buck. ReadyNAS packs industry-first innovation and unmatched ease-of-use into top-end storage. Unlimited snapshots. Thin provisioning. Cloud-managed replication. Real-time Anti-Virus and Encryption. In short, ReadyNAS lets you do more with your business data than you ever thought you could afford.

- Automatic RAID protects against disk failure
- Exclusive snapshot technology for point in time file recovery
- Real-time anti-virus software protects against viruses and malware
- Bit rot protection defends against media degradation
- Free cloud backup for your most important files

Easily Move Data Offsite
Whether a business wants to mirror information between two data high-powered data centers or a school district is looking to consolidate individual school data to a central office, replication technology is the key. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size.

Cloud Storage for the Office
Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. Unfortunately, there are serious privacy risks associated with storing valuable business data on public cloud servers. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

Short summary description Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black:
This short summary of the Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Netgear ReadyNAS 716x, 12000 GB, HDD, HDD, SSD, Serial ATA, 2000 GB, 2.5/3.5"

Long summary description Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black:
This is an auto-generated long summary of Netgear ReadyNAS 716x NAS Desktop Ethernet LAN Black based on the first three specs of the first five spec groups.

Netgear ReadyNAS 716x. Total installed storage capacity: 12000 GB, Installed storage drive type: HDD, Supported storage drive types: HDD, SSD. Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1265LV2, Processor frequency: 2.5 GHz. RAM capacity: 16 GB, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 1000,10000 Mbit/s. Chassis type: Desktop, Cooling type: Active, Colour of product: Black

Storage
Total installed storage capacity *
12000 GB
Storage drives installed *
Storage drives are built into the system.
Yes
Installed storage drive type *
Type of storage drives built into the device e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of storage drives installed *
Amount of storage drives built into the device.
6
Supported storage drive types *
HDD, SSD
Number of storage drives supported *
6
Storage drive interface *
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Storage drive capacity *
The amount of data that can be stored on the storage drive.
2000 GB
Storage drive size *
2.5/3.5"
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hot-swap drive bays *
The places where drives (hot-swap drives) can be inserted to or removed from the computer.
Yes
Maximum supported storage capacity
36 TB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, JBOD, 1, 6, 5, 10
Supported file systems
HFS+,NTFS,ext3,ext4,FAT32
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® E3 V2 Family
Processor model
The model number for the processor in a computer.
E3-1265LV2
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
L3 cache
8 MB
Bus type
DMI
ECC supported by processor
Yes
PCI Express configurations
1x16+1x4,1x8+3x4,2x8+1x4
PCI Express slots version
3.0
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.5 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Processor code
SR0PB
Processor codename
Ivy Bridge
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
-, 22
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor threads
8
Stepping
E1
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Thermal Design Power (TDP)
45 W
Maximum internal memory supported by processor
32 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Processor ARK ID
65728
Memory
RAM capacity *
16 GB
Maximum RAM supported
16 GB
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
1000,10000 Mbit/s
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
3
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
LED indicators
LAN, Power, Status
Built-in display
A display which is part of the product, so you do not need to attach another display.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Performance
Type *
Characteristics of the device.
NAS
Device class *
The category to which this device belongs.
Home & Home Office
Backup function *
The function if the main power source fails.
Yes
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
ReadyNAS OS
Backup features
Cloud, iSCSI LUN
Number of users
The number of people that use or can use this product.
8192 user(s)
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
28 dB
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
HTTPS,256-bit AES
Access Control List (ACL)
Yes
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 8,Windows Vista Home Premium,Windows 7 Enterprise x64,Windows 8 Enterprise,Windows Vista Home Premium x64,Windows 7 Home Basic,Windows 8 Enterprise x64,Windows Vista Ultimate,Windows 7 Home Basic x64,Windows 8 Pro,Windows Vista Ultimate x64,Windows 7 Home Premium,Windows 8 Pro x64,Windows 7 Home Premium x64,Windows 8 x64,Windows 7 Professional,Windows Vista Business,Windows 7 Professional x64,Windows Vista Business x64,Windows 7 Starter,Windows Vista Enterprise,Windows 7 Starter x64,Windows Vista Enterprise x64,Windows 7 Ultimate,Windows Vista Home Basic,Windows 7 Ultimate x64,Windows Vista Home Basic x64
Performance
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Server operating systems supported
Windows Server 2008 R2,Windows Server 2012
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
54852 h
Power
Power supply location
Where the power supply is positioned.
Built-in
Power supply unit (PSU) capacity
200 W
Number of power supply units
1
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
96 W
Power consumption (off)
0.42 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
192 mm
Depth *
The distance from the front to the back of something.
287.5 mm
Height *
The measurement of the product from head to foot or from base to top.
259 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.97 kg
Graphics
On-board graphics adapter model
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics P4000
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Dual Display Capable Technology
Yes
Intel Enhanced Halt State
Yes
Intel FDI Technology
Yes
Intel Identity Protection Technology version
1.00
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Packaging content
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Certificates
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Certification
FCC B, CE, VCCI
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 3 expert reviews for Netgear ReadyNAS 716x and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
tweaktown.com
Updated:
2016-11-14
If you were to build a NAS for yourself, what would you build? Would you start out with an underpowered two-core processor? Or, would you rather have the full power of a quad-core Xeon processor with Turbo to 3.5GHz? What about DRAM; do you want 4GB of va...
Bottom line The Netgear ReadyNAS RN716X isn't your everyday home NAS that serves audio and video files to your home theater. The system has ample processing power, a large bank of DRAM, and two fat pipes to your network. The system is overkill for home, or even most...
95%
itpro.co.uk
Updated:
2016-11-14
Small and medium-sized businesses concerned with data protection should check out the ReadyNAS 716X, which offers a five-point safety net. Along with support for Netgear's versatile X-RAID2 arrays, it adds real-time antivirus scanning and private cloud ba...
Good Unlimited snapshots, Fast recovery...
Bad Expensive, Poor general features...
Bottom line The Netgear ReadyNAS 716X is 
too expensive for our taste, especially given that a six-bay Qnap TVS-671 with dual-port 10GBaseT card would save us more than £800. General features aren't great either, although the unlimited snapshots and fast recovery...
60%
Country Distributor
Deutschland 1 distributor(s)