location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS 3130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN31343E-100NES
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Rack (1U) Black, Grey
  • - ReadyNAS OS 6.2
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4 HDD & SSD
  • - Intel Atom® C2338 1.7 GHz
  • - 2
  • - Ethernet LAN Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - 180 W
Warranty: 5 year next-business day replacement, 90-day 24x7 phone support, lifetime chat support
Long product name NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey :
The long product name of NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadyNAS 3130 - 1U, Intel Atom C2338 1.7GHz, 2GB UDIMM RAM, 4x 3TB HDD, 2x eSATA, Gigabit Ethernet, USB 3.0/2.0, 180 W, 5.2 kg, ReadyNAS OS 6.2
More>>>
NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey:
The official description of NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ReadyNAS 3130 Now Available

The new ReadyNAS 3130 from NETGEAR is a 1U 4-bay storage device running on the award-winning ReadyNAS OS 6 platform. With a powerful Intel Atom processor and features such as unlimited snapshots, cloud-managed replication, and thin provisioning, the RN3130 is ideal for high performance backup, primary storage for virtualized environments, and file sharing for up to 75 simultaneous users.

5 Layers of File Protection

- Automatic RAID protects against disk failure
- Exclusive snapshot technology for point in time file recovery
- Real-time anti-virus software protects against viruses and malware
- Bit rot protection defends against media degradation
- Free cloud backup for your most important files

Easily Move Data Offsite

Whether a business wants to mirror information between two data high-powered data centers or a school district is looking to consolidate individual school data to a central office, replication technology is the key. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size.

Cloud Storage for the Office

Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. Unfortunately, there are serious privacy risks associated with storing valuable business data on public cloud servers. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

Short summary description NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey:
This short summary of the NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS 3130, NAS, Rack (1U), Intel Atom®, C2338, 2 GB, 12 TB

Long summary description NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey:
This is an auto-generated long summary of NETGEAR ReadyNAS 3130 NAS Rack (1U) Intel Atom® C2338 2 GB 12 TB HDD ReadyNAS OS Black, Grey based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS 3130. Type: NAS. Chassis type: Rack (1U). Processor family: Intel Atom®, Processor model: C2338, Processor frequency: 1.7 GHz. Internal memory: 2 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
24 TB
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
C2338
Processor frequency *
1.7 GHz
Processor boost frequency
2 GHz
Processor cores
2
Processor threads
2
Processor cache
1 MB
ECC supported by processor
Yes
PCI Express slots version
2.0
Physical Address Extension (PAE)
36 bit
Processor cache type
L3
Processor code
SR1S8
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
34 x 28 mm
Processor socket
BGA 1283
Stepping
B0
Thermal Design Power (TDP)
7 W
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
Yes
Memory
Internal memory *
2 GB
Flash memory
128 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
TCP/IP, IPv4, IPv6, SSH, NTP
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
4
Design
Chassis type *
Rack (1U)
Cooling type *
Active
Product colour
Black, Grey
Number of fans
3 fan(s)
Fan diameter
4 cm
LED indicators
Activity, HDD, LAN, Power
Built-in display
No
Performance
Type *
NAS
Backup function *
Yes
Performance
Number of users
75 user(s)
Noise level
28 dB
Built-in optical drive
No
Card reader integrated
No
Management protocols
SNMP v2, v3
Security algorithms
256-bit AES
Access Control List (ACL)
Yes
Software
Operating system installed *
ReadyNAS OS
Operating system version
6.2
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
Android, iOS
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
180 W
Number of power supply units
1
Power consumption (typical)
38 W
Power consumption (off)
0.3 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
406 mm
Depth *
486 mm
Height *
44 mm
Weight
5.19 kg
Processor special features
Embedded options available
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Intel 64
Yes
Intel QuickAssist Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Maximum number of PCI Express lanes
8
Physical Address Extension (PAE)
Yes
UART
Yes
Memory channels supported by processor
Single
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Sustainability
Sustainability certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84714100
Other features
Compliance certificates
RoHS
Certification
FCC Cl. B, CE Cl. B, VCCI Cl. B
Processor ARK ID
77976
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 18:50:05
Uk has collected 4 expert reviews for NETGEAR ReadyNAS 3130 NAS Rack (1U) Ethernet LAN Black, Grey C2338 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2019-12-02 18:50:05
The ReadyNAS 3130 is a 1U rack-mount enterprise-class storage device. It's sold in a diskless configuration with space for up to four hard disks. The documentation suggests an official maximum capacity of 24TB, by using 6TB disks, although there's no reas...
Good A very well featured NAS, The snapshots feature is a particular highlight, Capable of impressive file transfer speeds...
Bad No 10GbE option, Form factor not ideal for home power, users...
Bottom line Netgear's ReadyNAS 3130 is an impressive performer with a wide-ranging feature set and some good software, plus it's relatively affordable to boot...
90%
techradar.com/au/
Updated:
2019-12-02 18:50:05
The ReadyNAS 3130 is a 1U rack-mount enterprise-class storage device. It's sold in a diskless configuration with space for up to four hard disks. The documentation suggests an official maximum capacity of 24TB, by using 6TB disks, although there's no reas...
Good A very well featured NAS, The snapshots feature is a particular highlight, Capable of impressive file transfer speeds...
Bad No 10GbE option, Form factor not ideal for home powerusers...
Bottom line Netgear's ReadyNAS 3130 is an impressive performer with a wide-ranging feature set and some good software, plus it's relatively affordable to boot...
90%
itpro.co.uk
Updated:
2019-12-02 18:50:05
Thanks to a high price, lacklustre performance and lack of expansion capabilities, Netgear's little ReadyNAS 2120 failed to impress us when it visited the IT Pro labs. The new ReadyNAS 3130 aims to remedy most of these shortcomings as this 1U rack NAS is...
Good Much improved performance, Unlimited snapshots, Integrated cloud backup and file syncing...
Bad Still no expansion support, AV scanner hits backup performance...
Bottom line The improved hardware in the ReadyNAS 3130 makes it much faster than previous models. Netgear's block-level snapshots offer good data protection features and it's not short on cloud apps either...
80%
Brand Image Product code Product Stock Price from
NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black
(show image)
RN3138-100NES ReadyNAS 3138 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)