location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS 2120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN2120-200NES + 4X ST3000VN000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NAS Rack (1U) Black
  • - Total installed storage capacity: 12 TB Number of storage drives supported: 4 HDD & SSD
  • - Marvell Armada XP 1.6 GHz
  • - 2 DDR3
  • - Ethernet LAN Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN
Warranty: 5 Years Hardware
Long product name NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black :
The long product name of NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ReadyNAS 2120 - Marvell Armada XP Dual Core 1.6GHz, 2GB DDR3, 4x2.5"/3.5" SATA HDD/SSD, RAID 0/1/5/6/10, 2xGigabit LAN, 1xUSB2.0, 2xUSB3.0, 2xeSATA, 1U + 4X ST3000VN000
More>>>
NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black:
The official description of NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Application data, virtual images, client files, email… the types of data central to running a successful business can seem endless. ReadyNAS is that advanced and easy-to-use solution for centralizing, securing and controlling access to your digital assets. More than just simple unified (NAS and SAN) storage, ReadyNAS lets you to do more than you ever thought you could afford - pairing the latest in performance with innovative efficiency technologies such as unlimited snapshots, thin provisioning and cloud-managed replication. Designed for the unique needs of SMB, the ReadyNAS Rackmount Series combines advanced features with simple, efficient management:

- XRAID auto volume expansion
- Unlimited snapshots
- Real-time encryption and anti-virus
- Intuitive web-based interface
- Easy cloud-based discovery and management

Short summary description NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black:
This short summary of the NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS 2120, NAS, Rack (1U), Marvell, Armada XP, 2 GB, DDR3

Long summary description NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black:
This is an auto-generated long summary of NETGEAR ReadyNAS 2120 NAS Rack (1U) Marvell Armada XP 2 GB DDR3 12 TB Black based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS 2120. Type: NAS. Chassis type: Rack (1U). Processor family: Marvell, Processor model: Armada XP, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB

Storage
Storage drive capacity *
3 TB
Storage drive interface *
Serial ATA
Storage drive size
2.5/3.5"
Maximum supported storage capacity
24 TB
RAID support *
Yes
RAID levels
1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, ext4, FAT32, HFS+, NTFS
Storage drives installed *
Yes
Total installed storage capacity *
12 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Marvell
Processor model *
Armada XP
Processor frequency *
1.6 GHz
Processor cores
2
Memory
Internal memory *
2 GB
Internal memory type
DDR3
Flash memory
128 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
No
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
TCP/IP, IPv4, IPv6, UPnP, Bonjour, SNMP v2/v3, SSH, NTP
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (1U)
Cooling type *
Active
Product colour
Black
Design
Number of fans
3 fan(s)
Fan diameter
4 cm
LED indicators
Activity, LAN, Power
Performance
Type *
NAS
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Multilingual support
Yes
Number of users
8192 user(s)
Noise level
28 dB
Management protocols
SNMP
Security algorithms
256-bit AES, HTTPS, SSH, SSL/TLS
Access Control List (ACL)
Yes
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012
Other operating systems supported
Android, iOS
Power
Power consumption (typical)
38 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.3 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
430 mm
Depth *
308 mm
Height *
44 mm
Weight
7.48 kg
Packaging content
Cables included
AC
Sustainability
Sustainability certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Compliance certificates
RoHS
Certification
CC B, CE B, VCCI B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:17
Uk has collected 3 expert reviews for NETGEAR ReadyNAS 2120 NAS Rack (1U) Ethernet LAN Black Armada XP and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14 22:37:17
The fact that NAS devices are interesting products does not only hold true for consumers; businesses especially can also make good use of these devices. Easy to install, and featuring a large amount of functionality. Whether you are looking for an easy...
0%
alphr.com
Updated:
2016-11-14 22:37:17
Netgear's ReadyNAS family of NAS appliances received a major refresh recently, with its ReadyNAS OS 6 software introducing plenty of welcome new features. We were impressed with the ReadyNAS 314 four-bay desktop box , and here we take a closer look at the...
Bottom line Netgear has introduced a host of new features, but performance is poor and expansion limited...
50%
itpro.co.uk
Updated:
2016-11-14 22:37:17
Netgear has introduced a raft of features with the upgraded ReadyOS 6 software, and it's been a long time coming. In this review we put the ReadyNAS 2120 1U rack appliance through its paces. It takes over from the elderly ReadyNAS 2100 and although it us...
Good Smart new Dashboard interface; Excellent cloud features; Unlimited snapshots...
Bad Poor performance; Expensive; No external expansion...
Bottom line The ReadyOS 6 software delivers an impressive range of features including unlimited snapshots but the ReadyNAS 2120 fails to impress in other core areas. It's expensive, can't be expanded outside the box and performance is excruciatingly slow when anti-v...
40%
Brand Image Product code Product Stock Price from
NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black NETGEAR ReadyNAS 3138 NAS Rack (1U) Intel Atom® C2558 4 GB Black
(show image)
RN3138-100NES ReadyNAS 3138 0.00
(excl. VAT)
0 (incl. VAT)