location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ReadyNAS 3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN12P0610-100EUS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (2U) Black
  • - RAIDiator
  • - Total installed storage capacity: 6 TB Number of storage drives supported: 12 HDD
  • - Intel Atom®
  • - 4
  • - Ethernet LAN DHCP server iSCSI support
  • - Cooling type: Active
  • - 700 W
Long product name NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black :
The long product name of NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6TB, Network Storage System
More>>>
NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black:
The official description of NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-density, Highly Affordable Business-class Storage

- Support for both database and server virtualization applications
- Reliable, automatic data protection with offsite options
- Cross-platform support for Windows, Macintosh and UNIX/Linux systems
- High-density 2U 12-bay rack-mount with redundant power supplies for reliability and business continuity

The ReadyNAS 3200 is a 2U 12-bay storage system designed for businesses needing highquality, cost-effective data storage capacity. ReadyNAS unified architecture solves numerous data management problems with a single system, making worries about unstoppable growth, cross-platform access, impossible backup and restore windows and disaster recovery obsolete. Now you can eliminate common data concerns and revolutionize your storage environment without becoming an expert.

Store

Centralize data from your local systems into one single storage device, reducing management headaches and instantly increasing reliability. Capacity can be added with zero downtime, and ReadyNAS supports both file sharing and server applications like Microsoft Exchange, SQL Server or VMware.

Share

Access data no matter where you are – from multiple computers, on the road, or in an alternate office location. Serve files to Windows, Macintosh and Linux/UNIX users simultaneously. Safely deliver or present your work to customers and clients without email or FTP headaches! The ReadyNAS Remote feature means drag-and-drop over a secure connection between any computer and your ReadyNAS. No more firewall, VPN or awkward Web-based remote access solutions.

Protect

Successful businesses understand that lost information means lost revenue. Multiple layers of protection are built into every ReadyNAS, including drive fault tolerance, redundant power supply, online backups (snapshots), and secure offsite replication to another ReadyNAS system. A ReadyNAS revolutionizes backup and recovery times and can replace tape completely, making offsite replication and backup a complete, affordable and timely reality for small business users. The ReadyNAS Vault option automatically preserves multiple archive copies in a datacenter. This centralized, set-and-forget choice means no more dedicated servers, licenses or failed jobs, and captures as little or as much as you choose. Recovery can be done from any network location and is as simple as using a Web browser!

Short summary description NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black:
This short summary of the NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ReadyNAS 3200, NAS, Rack (2U), Intel Atom®, 6 TB, Black

Long summary description NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black:
This is an auto-generated long summary of NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black based on the first three specs of the first five spec groups.

NETGEAR ReadyNAS 3200. Total installed storage capacity: 6 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Intel Atom®. Internal memory: 4 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP 3.1, NFS v2/v3, HTTP/S, FTP/S. Chassis type: Rack (2U), Cooling type: Active, Product colour: Black

Storage
Storage drive capacity *
1 TB
Storage drive interface *
Serial ATA II
Storage drive size
3.5"
Maximum supported storage capacity
12 TB
RAID support *
Yes
Hot-swap drive bays
Yes
Storage drives installed *
Yes
Total installed storage capacity *
6 TB
Number of storage drives installed *
6
Number of storage drives supported *
12
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Intel Atom®
Memory
Internal memory *
4 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
iSCSI support
Yes
Supported network protocols
CIFS/SMB, AFP 3.1, NFS v2/v3, HTTP/S, FTP/S
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (2U)
Cooling type *
Active
Product colour
Black
Performance
Type *
NAS
Device class *
Large Enterprise Business
Backup function *
Yes
Access Control List (ACL)
Yes
Software
Operating system installed *
RAIDiator
Power
Power supply unit (PSU) capacity
700 W
Number of power supply units
2
Power consumption (typical)
170 W
Weight & dimensions
Width *
437 mm
Depth *
648 mm
Height *
89 mm
Weight
32.8 kg
Technical details
Sustainability certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
FCC, CE, C-Tick, KCC, VCCI
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Compatible operating systems
Microsoft Windows 2000 (SP4), XP Home/Pro (SP1/SP2), Vista, Macintosh OS-X, Linux
Minimum system requirements
Internet Explorer 7.0+ Opera 9.5+; Safari 2.0+ Mozilla Firefox 2.0+
RAID controller type
X-RAID2
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:44
Uk has collected 2 expert reviews for NETGEAR ReadyNAS 3200 NAS Rack (2U) Ethernet LAN Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:50:44
Netgear's latest 3200 signals a fresh assault on rack cabinet territory. Until now, the only rack appliance Netgear offered was the four-bay ReadyNAS 2100, but the 3200 aims to offer much more. You get every software feature present in the ReadyNAS Pro...
Bottom line Netgear's first business-class rack NAS appliance delivers a huge storage capacity along with good fault tolerance...
83%
Country Distributor
United Kingdom 1 distributor(s)