location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR R6100 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R6100-100PES show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:28:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR R6100 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Long product name NETGEAR R6100 wireless router Fast Ethernet Black :
The long product name of NETGEAR R6100 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 Mbps, 2.4GHz & 5GHz, Five 10/100 (1 WAN and 4 LAN), IEEE 802.11 b/g/n 2.4 GHz, IEEE 802.11 a/n 5.0 GHz
More>>>
NETGEAR R6100 wireless router Fast Ethernet Black:
The official description of NETGEAR R6100 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New AC WiFi technology delivers the speed, range and reliability you need to keep even the latest WiFi devices humming along. Play tunes on the smartphone in the kitchen. View YouTube on the tablet in the bedroom. Stream movies on the media player in the living room. Simultaneous Dual Bands avoid wireless interference and keep the streams flowing.

Short summary description NETGEAR R6100 wireless router Fast Ethernet Black:
This short summary of the NETGEAR R6100 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR R6100, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR R6100 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR R6100 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR R6100. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
WPA, WPA2-PSK
Design
Product colour
Black
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Weight & dimensions
Width
180 mm
Depth
170 mm
Height
60 mm
Weight
322 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
300 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
1
USB version
2.0
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 02:24:30
Uk has collected 8 expert reviews for NETGEAR R6100 wireless router Fast Ethernet Black and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-25 02:24:29
The 802.11ac standard allows for much higher wireless transfer speeds than the older 802.11 standard. However, 802.11ac only works on the 5GHz band, hence the need for 802.11ac routers such as the R6100 to be dual band. Many Wi-Fi devices only work on the...
Bottom line Easy to use with some good features, but its Wi-Fi speeds are disappointing...
60%
trustedreviews.com
Updated:
2014-09-25 02:24:29
What is the Netgear R6100? This is Netgear's cheapest 802.11ac router to date and an attempt to cash in on the critical acclaim which has met WiFi's latest standard. Consequently the R6100 cuts corners, but has it cut the right corners to make a brilliant...
Good Looks like more expensive Netgear routers, Straightforward to setup, Compatible with Negear Genie app...
Bad Crippled wireless performance, WAN limits broadband to 100Mbit, Fast Ethernet, Aged design and UI...
Bottom line If you're looking to upgrade your wireless network then you should look elsewhere. This is a dud.Next, read our best routers round-up or take a look at our best powerline adapters round-up...
40%
legitreviews.com
Updated:
2014-09-25 02:24:29
Over the past couple of years, we have gone to great trouble to look at what we consider the fastest wireless routers on the market. In the past, this has included Netgear, Western Digital, Asus, and a few others. The cost for the very best has always bee...
Bottom line When we first heard that Netgear was going to release a sub-$100 AC router we were very excited. With the number of wireless devices being used in the home rising greatly, there is greater need for users to embrace the latest wireless standard, 802.11ac...
0%
smallnetbuilder.com
Updated:
2014-09-25 02:24:30
We've seen what NETGEAR has to offer in AC1750 and AC1600 class routers in the reviews of the R6300 and R6250. This time, our attention is turned to the only NETGEAR AC router so far to be demoted to its "High Performance" router category vs. the "Ultimat...
Good Has WDS and AP modes, Inexpensive for an 802.11ac router...
Bad 10/100 ports limit wireless throughput, No client bridge mode...
Bottom line Qualcomm Atheros based draft 802.11ac AC1200 router with storage sharing USB 2.0 port, performance limited by 10/100 Ethernet ports...
0%
Brand Image Product code Product Stock Price from
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)