location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR met 1 USB aansluiting print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Print server met 1 USB aansluiting
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS121UK
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NETGEAR met 1 USB aansluiting print server Ethernet LAN :
The long product name of NETGEAR met 1 USB aansluiting print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Mini Print Server
More>>>
NETGEAR met 1 USB aansluiting print server Ethernet LAN:
The official description of NETGEAR met 1 USB aansluiting print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-user access to your printer is now simpler than ever. NETGEAR’s USB Mini
Print Server does away with the hassles of sharing your printer among multiple PCs.
Its easy external USB connection links one USB printer to as many as three PCs, so
different network users can run multiple print jobs at the same time from anywhere
on a home or office network. The attractive case design looks great in any environment,
and its compact size allows you to place it close at hand or out of the way to open up
your work area. Easy setup with NETGEAR’s Smart Wizard install assistant saves you
time and effort so you’re up and running in minutes. Since no parallel printer cable is
needed, it saves you money, too.

Lets you share a printer among multiple PCs. You can place your printer right where you
want it for most convenience. It works with wired or wireless routers from any vendor, and
it's compatible with most USB port printers (including bi-directional printers) from HP®,
Canon®, Epson®, Lexmark®, and others. Supports all major Microsoft® Windows® operating
systems.
Removes the performance bottleneck you'd have with a dedicated, always-on PC acting as
the print server. It supports multiple print jobs simultaneously, gives you a speedy 12 Mbps
USB connection, and is equipped with an on-board memory buffer for quicker printout
delivery.
The external USB interface makes connecting a no-brainer. Smart Wizard install assistant
makes it simple to install on all popular versions of Microsoft Windows. You can manage the
print server remotely with an easy, Web browser interface. Then you can share a printer on
your LAN without sharing your computer.
Saves you the price of an expensive parallel printer cable – the USB Mini Print Server
doesn't need one.

Short summary description NETGEAR met 1 USB aansluiting print server Ethernet LAN:
This short summary of the NETGEAR met 1 USB aansluiting print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Print server met 1 USB aansluiting, 4 MB, 1 MB, Ethernet LAN, 77 g, - Pentium Class PC with Microsoft Windows for initial configuration - Ethernet cable with RJ-45..., 0 - 40 °C

Long summary description NETGEAR met 1 USB aansluiting print server Ethernet LAN:
This is an auto-generated long summary of NETGEAR met 1 USB aansluiting print server Ethernet LAN based on the first three specs of the first five spec groups.

NETGEAR Print server met 1 USB aansluiting. Internal memory: 4 MB, Flash memory: 1 MB. Network connection type: Ethernet LAN. Weight: 77 g. Minimum system requirements: - Pentium Class PC with Microsoft Windows for initial configuration - Ethernet cable with RJ-45.... Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 86.5 x 59 x 24.5 mm, Supported protocols: TCP/IP, DHCP client, Ethernet, Fast Ethernet

Brand Image Product code Product Stock Price from
NETGEAR 10Mbps+ 1x Parallel Port print server Ethernet LAN NETGEAR 10Mbps+ 1x Parallel Port print server Ethernet LAN
(show image)
PS101GE Print Server 10Mbps+ 1x Parallel Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)