location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Parallelle 2 poorten print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallelle Print Server 2 poorten
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS110NA
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Print server: 5 years
Power adapter: 2 years
Long product name NETGEAR Parallelle 2 poorten print server Ethernet LAN :
The long product name of NETGEAR Parallelle 2 poorten print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Parallelle Print Server 2 poorten
More>>>
NETGEAR Parallelle 2 poorten print server Ethernet LAN:
The official description of NETGEAR Parallelle 2 poorten print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Auto-sensing 10/100 Mbps network port (PS110).
Easy installation with FirstGear™, a Windows-based
configuration tool.
Extensive LED indicators for at-a-glance
status check.
Flash EPROM for easy download of
software updates.
• Connects 2 parallel printers, e.g., a high-speed laser
printer and a color printer.
• Attaches to a 10 or 100 Mbps hub or switch,
providing effortless transition from Ethernet to
Fast Ethernet.

Short summary description NETGEAR Parallelle 2 poorten print server Ethernet LAN:
This short summary of the NETGEAR Parallelle 2 poorten print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Parallelle Print Server 2 poorten, Power, Ethernet LAN, TCP/IP, IPX/SPX, and NetBEUI, SNMP, HTTP, 730 g, 0 - 40 °C

Long summary description NETGEAR Parallelle 2 poorten print server Ethernet LAN:
This is an auto-generated long summary of NETGEAR Parallelle 2 poorten print server Ethernet LAN based on the first three specs of the first five spec groups.

NETGEAR Parallelle Print Server 2 poorten. LED indicators: Power. Network connection type: Ethernet LAN. Supported network protocols: TCP/IP, IPX/SPX, and NetBEUI, Management protocols: SNMP, HTTP. Weight: 730 g. Data transfer rate: 100 Mbit/s, Power requirements: 12V DC 0.6A max; 7W AC, Dimensions (WxDxH): 189 x 122 x 21 mm

Features
LED indicators
Power
Network
Network connection type *
Ethernet LAN
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, and NetBEUI
Management protocols
SNMP, HTTP
Weight & dimensions
Weight
730 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Other features
Data transfer rate
100 Mbit/s
I/O ports
Two IEEE 1284 bi-directional parallel-ports One speed-sensing 10/100 Mbps port RJ-45) compliant with IEEE 802.3i Ethernet and IEEE 802.3u Fast Ethernet
Power requirements
12V DC 0.6A max; 7W AC
Dimensions (WxDxH)
189 x 122 x 21 mm
Supported protocols
Ethernet, Fast Ethernet
Compatible operating systems
Microsoft Windows NT 4.0, UNIX, Microsoft Windows 95/98, Novell NetWare