location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR PS101 Mini print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS101 Mini Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS101GR
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR PS101 Mini print server Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal memory: 0.256 MB Flash memory: 0.512 MB
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, NetBEUI, DHCPC
  • - Web-based management
  • - Ethernet LAN (RJ-45) ports: 1
Long product name NETGEAR PS101 Mini print server Ethernet LAN :
The long product name of NETGEAR PS101 Mini print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS101 Mini Print Server
More>>>
NETGEAR PS101 Mini print server Ethernet LAN:
The official description of NETGEAR PS101 Mini print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share Your Printer with Everyone in your Home or Office
With the NETGEAR PS101 Mini Print Server, easy and convenient printer access is yours! This versatile mini print server gives home and office networks built-in efficiency because it allows multiple users to share a printer from anywhere on the network without sharing your PC. With this kind of flexibility, you can place your printer anywhere that's handy. The speedy Mini Print Server boasts a 10 Mbps Ethernet connection and supports multiple print jobs simultaneously. It features an easy, Web-based remote management tool and works with most laser and inkjet printers equipped with a parallel port. Since no parallel printer cable is needed, it saves you money, too.

Flexible
Lets you share a printer on a network without having to leave your PC on. You can locate that printer right where you want it - close at hand or out of the way. It's compatible with most parallel port printers (including bi-directional printers) from HP, Canon, Epson, Lexmark, and others.

Time-Saving
Removes the performance bottleneck you'd have with a dedicated, always-on PC acting as the print server. It supports multiple print jobs simultaneously, gives you a fast, 10 Mbps Ethernet connection, and is equipped with an on-board memory buffer for quicker printout delivery.

Easy to Use
NETGEAR Print Server software makes it simple to install on all popular versions of Microsoft Windows. You can manage the print server remotely with an easy, Web browser interface. Then you can share a printer on your LAN without sharing your computer.

Cost Effective
Saves you the cost of an expensive parallel printer cable - the Mini Print Server doesn't need one. It's also upgradable for future enhancements and protects your investment with a 3-year limited warranty.

Short summary description NETGEAR PS101 Mini print server Ethernet LAN:
This short summary of the NETGEAR PS101 Mini print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR PS101 Mini Print Server, 0.256 MB, 0.512 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, TCP/IP, NetBEUI, DHCPC, CE Mark FCC Part 15 Class A EN 55 022 (CISPR 22), Class A VCCI class A ITE EN50082-1 C-Tick N10947...

Long summary description NETGEAR PS101 Mini print server Ethernet LAN:
This is an auto-generated long summary of NETGEAR PS101 Mini print server Ethernet LAN based on the first three specs of the first five spec groups.

NETGEAR PS101 Mini Print Server. Internal memory: 0.256 MB, Flash memory: 0.512 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Supported network protocols: TCP/IP, NetBEUI, DHCPC. Certification: CE Mark FCC Part 15 Class A EN 55 022 (CISPR 22), Class A VCCI class A ITE EN50082-1 C-Tick N10947.... Sustainability certificates: ENERGY STAR

Memory
Internal memory
0.256 MB
Flash memory
0.512 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Protocols
Supported network protocols *
TCP/IP, NetBEUI, DHCPC
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Certificates
Certification
CE Mark FCC Part 15 Class A EN 55 022 (CISPR 22), Class A VCCI class A ITE EN50082-1 C-Tick N10947 UL listed CSA certified T-Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
56.7 g
System requirements
Minimum system requirements
Internet Explorer 4.0 + Netscape Navigator 4.0 +
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Other features
I/O ports
LPT
Dimensions (WxDxH)
59.7 x 57 x 20 mm
Power supply type
9VDC, 0.5A
Printer support
PTP, SMB, LPD
Compatible operating systems
Windows 98, Me, NT, 2000, XP
Supported data transfer rates
100, 200 Mbps