location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet CF-Card Wless 11Mpbs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA701NA
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s :
The long product name of NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR 802.11b Wireless Compact Flash card for pocket PCs and other Windows CE-based handheld computers
More>>>
NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s:
The official description of NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access Your Wireless Network from Your PDA
If you’re a mobile professional using a Pocket PC or other Windows CE-based mobile computer, you'll want to get ahold of NETGEAR’s MA701 Compact Flash Card. It gives handheld devices a new level of connectivity and versatility! Slip it into either a Type I or Type II card slot on your handheld device and you can send and receive e-mail, wirelessly synchronize with your notebook computer, and browse the Internet ­ all from the palm of your hand. The indispensable MA701 delivers the ultimate in convenience to enterprise and public IEEE 802.11b wireless LAN systems for access to the Internet, e-mail, and corporate servers. Now you can work wherever you're most productive ­ in a conference room, on the road, in a coffee shop or hotel, or at the airport. The reliable MA701 protects your privacy with 40/64 and 128-bit WEP encryption and allows you to roam between 802.11b Access Points without resetting or reconfiguring.

Far Reaching
The MA701 lets you make the most of your wireless network by giving you the freedom to roam throughout the office and stay connected. It plugs into your PDA so you can immediately share data, printers or high-speed Internet access over your existing 802.11b wireless network at speeds up to 11 Mbps at distances as great as 500 ft. (150 m).

Untethered
The ability to work on the road or away from the office or school is becoming more important to today’s mobile user. NETGEAR's MA701 lets you take full advantage of public hot spots ­ such as coffee shops, hotels, shopping malls, and airports ­as they increasingly offer wireless Internet access based on the Wi-Fi 802.11b standard.

Hassle Free
Built-in flexibility ­ it works with both Type I and Type II card slots. User-friendly software guides you smoothly through installation and configuration. Auto Fall-Back automatically adjusts the speed of the adapter according to its distance from the access point. The MA701 supports both Ad-hoc mode (for point-to-point wireless networks) and Infrastructure mode (using your existing 802.11b Wireless Access Point), and is compatible with Windows CE version 2.11, 3.0, and higher.

Protected
Hardware-based, secure 64/40 and 128-bit WEP encryption provides shielded data communication across the network without degrading network performance.

Dependable
Thorough testing ensures quality and dependable operability, and NETGEAR backs this up with a 3-year limited warranty. Upgradable firmware allows for future enhancements.

Short summary description NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s:
This short summary of the NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NIC ENet CF-Card Wless 11Mpbs, 11 Mbit/s

Long summary description NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s:
This is an auto-generated long summary of NETGEAR NIC ENet CF-Card Wless 11Mpbs 11 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR NIC ENet CF-Card Wless 11Mpbs. Maximum data transfer rate: 11 Mbit/s. Antenna type: PIFA (Patched Inverse "F" Antenna)Type Antenna

Network
Maximum data transfer rate *
11 Mbit/s
Bandwidth
2.412 GHz
Design
Antenna type
PIFA (Patched Inverse "F" Antenna)Type Antenna
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
43.4 g
Other features
Minimum system requirements
Compact Flash Type I/II interface in a PDA with Windows CE version 2.11, 3.0 or higher
Slot type
PC Card (PCMCIA) slot
Power requirements
3.3V DC, 300 mA
Dimensions (WxDxH)
42.8 x 62 x 33 mm
Networking features
Wireless: IEEE 802.11b; TCP/IP
Outdoor range
5.5 Mbps1000 ft. (350m), 11 Mbps 500 ft. (150m)
Indoor range
5.5 Mbps265 ft. (100m), 11 Mbps 165 ft. (50m)