location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR KWGR614 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KWGR614
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KWGR614-100NAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year warranty
Long product name NETGEAR KWGR614 wireless router :
The long product name of NETGEAR KWGR614 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OPEN SOURCE WIRELESS-G ROUTER
More>>>
NETGEAR KWGR614 wireless router:
The official description of NETGEAR KWGR614 wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Open-Source Wireless-G for Linux® developers and enthusiasts:
-Up to 2x the WAN-to-LAN throughput of other Wireless-G routers.
-Compatible with 802.11b/g/n networks.

Advanced Network Security.
NETGEAR’s Wireless-G Router admits only legitimate traffic by combining two proven standards: NAT and SPI. It also delivers the highest level of wireless network security with Wireless Protected Access, WPA2/PSK.

Short summary description NETGEAR KWGR614 wireless router:
This short summary of the NETGEAR KWGR614 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR KWGR614, IPSec, L2TP, WEP, WPA-PSK, WPA2-PSK, MAC address, 300 g, Microsoft Windows 98, Me, NT, 2000, XP, 28 x 175 x 118 mm

Long summary description NETGEAR KWGR614 wireless router:
This is an auto-generated long summary of NETGEAR KWGR614 wireless router based on the first three specs of the first five spec groups.

NETGEAR KWGR614. VPN support: IPSec, L2TP. Security algorithms: WEP, WPA-PSK, WPA2-PSK, Authentication method: MAC address. Weight: 300 g. Compatible operating systems: Microsoft Windows 98, Me, NT, 2000, XP, Dimensions (WxDxH): 28 x 175 x 118 mm, Supported protocols: TCP/IP, UDP, NAT, RIP-1, RIP-2, PPTP, PPPoE, L2TP (static & dynamic), DNS, DHCP (Client & Server),...

Network
Supports ISDN connection
No
VPN support
IPSec, L2TP
Security
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Authentication method
MAC address
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Weight & dimensions
Weight
300 g
Other features
Compatible operating systems
Microsoft Windows 98, Me, NT, 2000, XP
Other features
Dimensions (WxDxH)
28 x 175 x 118 mm
I/O ports
4 x 10/100
Supported protocols
TCP/IP, UDP, NAT, RIP-1, RIP-2, PPTP, PPPoE, L2TP (static & dynamic), DNS, DHCP (Client & Server), VPN passthrough (IPSec, L2TP)
Supported WAN type
OFDM with BPSK, QPSK, 16QAM, 64QAM, DBPSK, DQPSK, CCK
Minimum system requirements
-Microsoft Internet Explorer 5.0, Netscape 4.7. -Microsoft Vista Beta Drivers Available.
Maximum data transfer rate
0.54 Gbit/s
Interface
10/100, RJ-45
Filtering description
URL
xDSL connection
No