location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JFS524
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JFS524-200EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449096446 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:03:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries
  • - Rack mounting
Long product name NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue :
The long product name of NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 10/100 Mbps RJ45 Ports, 2.0kg, Blue
More>>>
NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue:
The official description of NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable Network Capacity

Need a quantum leap in office network capability? NETGEAR delivers a cost-effective solution––the JFS524. This unmanaged 10/100 Mbps Fast Ethernet switch provides expanded connectivity for small office networks so users no longer have to compete with each other for bandwidth. All of the essential features – automatic speed and full/half duplex sensing, 200 Mbps throughput per port, Auto Uplink™ – are included, but at an economical price that a value-conscious business owner can’t ignore.

Frugal

Twenty-four ports of speed and capacity at a modest price, with no compromising on quality––that’s what you can expect from NETGEAR’s hardworking JFS524.

Skillful

Switched 10/100 Mbps ports provide private bandwidth for PCs, servers, or hubs, and support 200 Mbps of throughput. Each port delivers 200 Mbps of network speed in full-duplex mode.

Alert

Ever-vigilant, the JFS524 begins to operate as soon as it’s powered on – with no configuration required. All 24 ports deliver automatic speed and full/half duplex sensing, plus Auto Uplink™, which adjusts for straight-through or crossover cables to make the right link.

Obliging

This rugged metal unit is conveniently compact for an uncluttered desktop or easy rack mounting. And it lets you easily intermix 10 and 100 Mbps devices within your unmanaged network.

Short summary description NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue:
This short summary of the NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR JFS524, Unmanaged, Fast Ethernet (10/100), Full duplex, Rack mounting

Long summary description NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue:
This is an auto-generated long summary of NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue based on the first three specs of the first five spec groups.

NETGEAR JFS524. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3, IEEE 802.3u. Rack mounting

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
24
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
10G support *
No
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
MAC address table *
4000 entries
Store-and-forward
Yes
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Blue
Power
Power consumption (typical)
15 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
330 mm
Depth
202 mm
Height
43 mm
Weight
2 kg
Packaging data
Cables included
AC
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 18:50:18
Uk has collected 3 expert reviews for NETGEAR JFS524 Unmanaged Fast Ethernet (10/100) Blue and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 18:50:18
Unlike some earlier Edimax IP cameras, the IC-7110W is easy to set up on your network and doesn't have a pre-set IP address. Just connect it to your router or switch using the supplied Ethernet cable and it'll automatically get an IP address via DHCP...
Bottom line It’s packed with useful features but an impenetrable interface makes this capable IP camera more difficult to use than it should be...
60%
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)