location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GSM7352S-200 Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSM7352S-200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7352SV2-200EUS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2021 11:04:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GSM7352S-200 Managed L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management SNMP, Telnet, HTTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RS-232
  • - 10G support
  • - MAC address table: 8000 entries Switching capacity: 192 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
  • - 100 - 240V
Warranty: Lifetime
Long product name NETGEAR GSM7352S-200 Managed L3 :
The long product name of NETGEAR GSM7352S-200 Managed L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSM7352S-200, Gigabit Ethernet, 48-port, 4x 10 Gigabit, RS-232, VLAN, 192 Gbps, 285.7 Mpps
More>>>
NETGEAR GSM7352S-200 Managed L3:
The official description of NETGEAR GSM7352S-200 Managed L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible, Stackable, Enterprise-class High-speed Switching!
NETGEAR's low-cost, stackable, Gigabit Ethernet switches deliver maximum throughput and flexibility where you need it — to high-speed, high-density workgroups at the edge of the network, in the backbone of growing networks or for bandwidth-thirsty file and application servers. The ProSafe GSM7328S and GSM7352S fully-managed switches deliver 24 and 48 ports of auto-sensing 10/100/1000 Mbps interfaces for high-density copper connectivity. Four hot-swappable small form-factor pluggable (SFP) Gigabit interfaces provide optional fiber connectivity for longer reach Gigabit Ethernet requirements. All switches have two 10 Gigabit Ethernet small form-factor pluggable (SFP+) interfaces and two high-speed, module bays offering modular expansion for 10 Gigabit Ethernet or 48 Gigabit Stacking connectivity. The non-blocking design of the switches delivers simultaneous, full wire-speed, low-latency throughput to all ports.

A full suite of Layer 3 switching functionality ensures reliable routing between VLANs and network segmentation where and when you need it, at no additional cost. By configuring the switches into a stack of up to 8 units across a 48 Gbps bi-directional ring, a high-density, single IP-addressable switch can be built.

Robust security features include IEEE 802.1x port-based authentication and access control lists, ensuring that only authorized users can access your network. Secure management of the switches is available through Secure Sockets Layer (SSLv3) for the Web GUI and Secured Shell (SSH) for command-line sessions or with SNMP v3 for network management software. For workgroup deployments in cost-sensitive organizations that require Layer 3 switching, additional Gigabit capacity, high-value price point, flexibility of stacking, and reduced maintenance requirements, NETGEAR's ProSafe Gigabit Layer 3 Stackable switches deliver the ideal access-edge solution.

With their high-value price point, flexible design, and reduced maintenance requirements, NETGEAR's ProSafe Gigabit Layer 3 Stackable switch solutions yield a high return on investment, and are ideal for delivering highly reliable, converged voice, video, and data services over a single network infrastructure.

Powerful
In desktop switching environments, wire-speed performance with full QoS control for all 10/100/1000 interfaces is critical. The 2 built-in 10 GE SFP+ slots and the 2 module bays for 10 GE or 48 Gigabit stacking connectivity provide unprecedented performance, whether you are stacking between switches, attaching servers or aggregating data to the core.

Easy to Use
Simplify and reduce IT staff workload and mean time-to-repair with intuitive, GUI-based device configuration, and an industry-standard command-line interface (CLI). The EZ-Config tool simplifies initial configuration steps to streamline the out-of-box set-up. For easy tracking of port usage, use the text-based port description to label how ports are used.

Flexible Stacking
Stacking capabilities allow you to build a single-IP unique logical device with up to eight switches utilizing intelligent bi-directional redundant stacking links. Stacking is flexible, it can either be via AX742 kit (48 Gigabit stacking short connectivity) or longer reach 10 GE fiber uplinks.

Non-stop Service
The new rev 2 hardware now comes with a removable power module as the switch's main power supply. In the event of a power supply failure, the switch will change to use the external RPS device for power, and the internal power module can be replaced without an RMA of the entire switch. This will avoid the problem of service disruption or down time due to power supply failure.

Short summary description NETGEAR GSM7352S-200 Managed L3:
This short summary of the NETGEAR GSM7352S-200 Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GSM7352S-200, Managed, L3

Long summary description NETGEAR GSM7352S-200 Managed L3:
This is an auto-generated long summary of NETGEAR GSM7352S-200 Managed L3 based on the first three specs of the first five spec groups.

NETGEAR GSM7352S-200. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. MAC address table: 8000 entries, Switching capacity: 192 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE.... Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
SFP+ module slots quantity
2
Console port
RS-232
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x
10G support *
Yes
Port mirroring
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
4000
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
192 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
10 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.786 MB
Security
DHCP features
DHCP server
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP, Telnet, HTTP
Switching protocols
IPv6
Data link protocols
TFTP, SFTP, SCP
Supported network protocols
TCP/IP, ARP, DHCP, UDP
Design
Stackable *
Yes
Certification
CE, EN, UL/cUL, CB, CCC
Performance
Internal memory
256 MB
Noise level
44 dB
Power
Power source *
100 - 240V
Power consumption (typical)
91.8 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Heat dissipation
389.20 BTU/h
Weight & dimensions
Weight
6.8 kg
Other features
Data transfer rate
285.7 Mbit/s
Dimensions (WxDxH)
440 x 391 x 43 mm
Connectivity technology
Wired
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes