NETGEAR logo

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15490
Info modified on:
21 Oct 2022, 10:14:07
Short summary description NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U:

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch, Full duplex, 1U

Long summary description NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U:

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 40 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.