location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5300-28G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7228S-100NES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449085419 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+ Web-based management SNMP 1, SNMP 2, RMON 1, RMON 2, RMON 3, RMON 9, SNMP 3, SSH, SSH-2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 20 Console port: RS-232
  • - 10G support 1000BASE-T, 100BASE-T, 100BASE-TX, 10BASE-T, 10GBASE-T
  • - MAC address table: 32000 entries Switching capacity: 384 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Long product name NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver :
The long product name of NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Netgear M5300-28G. Maximum data transfer rate: 10 Gbit/s, Supported data transfer rates: ...
More>>>
Short summary description NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver:
This short summary of the NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR M5300-28G, Managed, L2+, Full duplex, Power over Ethernet (PoE), Rack mounting, 1U

Long summary description NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver:
This is an auto-generated long summary of NETGEAR M5300-28G Managed L2+ Power over Ethernet (PoE) 1U Silver based on the first three specs of the first five spec groups.

NETGEAR M5300-28G. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 20, Console port: RS-232. Full duplex. MAC address table: 32000 entries, Switching capacity: 384 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
MIB-II, Bridge-MIB, Eth-MIB, VLAN-MIB, SMON-MIB, Client-MIB, Entity-MIB, LLDP-MIB, LLDP-MED-MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
SFP/SFP+ slots quantity
4
SFP+ module slots quantity
2
Console port
RS-232
Network
Networking standards *
IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ak, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 100BASE-TX, 10BASE-T, 10GBASE-T
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Routing entries
128
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
VLAN support
Yes
Number of VLANs
4093
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
384 Gbit/s
Throughput
107.1 Mpps
MAC address table *
32000 entries
Store-and-forward
Yes
Number of queues
8
Number of static routes
512
Maximum data transfer rate
10 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
16 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, HTTPS, SSH, SSH-2, SSL/TLS
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP 1, SNMP 2, RMON 1, RMON 2, RMON 3, RMON 9, SNMP 3, SSH, SSH-2
Supported network protocols
IPv4/IPv6, MAC, IP, TCP, ARP, BOOTP
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Silver
LED indicators
Link, Power
Safety
CE, CSA, UL/cUL
Certification
CE, FCC, VCCI, EN, C-Tick
Performance
Built-in processor
Yes
Processor model
QorIQ P1010
Processor frequency
800 MHz
Internal memory
512 MB
Flash memory
128 MB
Noise level
37.3 dB
Mean time between failures (MTBF)
183046 h
Power
Number of power supply units
1
Input voltage
240 V
Power consumption (typical)
55 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Width
445 mm
Depth
392 mm
Height
42 mm
Weight
6.9 kg
Packaging data
Cables included
AC
Other features
Latency
3.5/4.1 µs
Connectivity technology
Wired
Bandwidth
184 Gbit/s
Networking features
Gigabit Ethernet
Authentication method
Secure Shell (SSH), Secure Shell v.2 (SSH2), RADIUS, HTTP, HTTPS, Dot1x
Wi-Fi
No
Power LED
Yes
Input frequency
63 Hz
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Cabling technology
10/100/1000 Base-T(X)
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)