location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GSM7224 Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSM7224
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7224NA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GSM7224 Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries
  • - Access Control List (ACL)
Long product name NETGEAR GSM7224 Managed :
The long product name of NETGEAR GSM7224 Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSM7224 - 1 Gbit/s
More>>>
NETGEAR GSM7224 Managed:
The official description of NETGEAR GSM7224 Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-speed, Layer 2 Managed Gigabit Switching
NETGEAR delivers wirespeed Gigabit performance and a full set of Layer 2 management features with unsurpassed affordability. These next-generation, high-speed switches deliver maximum throughput where you need it — to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet switches and high-speed servers in demanding small networks. The non-blocking design offers full Gigabit throughput simultaneously to all 12, 24 or 48 10/100/1000 ports to ensure reliable performance. Flexible fiber connectivity is enabled through four combination Small Form-factor Pluggable (SFP)** gigabit interfaces. Layer 2 management functionality delivers reliability, control, and availability. The very affordable NETGEAR ProSafe 12-, 24- and 48-Port Gigabit L2 Managed Switches, GSM7212, GSM7224 and GSM7248, create a more productive — and future-proof — network. With increasing bandwidth requirements from applications such as voice, video, database management, and other services that slow throughput and response time, you can unleash your network and enable maximum productivity with Gigabit Ethernet for today’s high-performance environments. Optimize bandwidth, security, and control with full Layer 2 management capabilities. Network administrators can use any combination of these features to ensure uptime, availability, bandwidth and throughput.

Powerful
Full 12, 24 or 48 10/100/1000 ports and a non-blocking design provide wire speed throughput and maximum bandwidth for the most demanding network environments. Small Form-factor Pluggable (SFP) modules deliver choice in 1000Base-SX, 1000Base-LX or 1000Base-ZX (70Km) optics. The Layer 2 management features optimize bandwidth throughout the network – delivering Gigabit performance to systems, applications, and services. Take advantage of forwarding rates up to 71.4 million pps, and a switching capacity of 96 Gbps.

Easy to Use
Move up to Gigabit power in minutes. Use any of these solutions as a managed switch out of the box – just plug and play! All ports are auto-negotiating and support Auto Uplink™ technology. Choose from two easy-to-use management interface options –Web interface or a command line interface available through console or Telnet. Comprehensive remote administration capabilities reduce the need for on-site administration. Easy to troubleshoot – built-in testing capability locates cable related network problems.

Manageable
Meet your management needs with SNMP (v1, v2c and v3), RMON, Command-Line Interface (CLI) and complete Web-based GUI. Advanced features include up to 512 VLANs, DiffServ traffic prioritization and 802.1p (QoS) for Voice over IP services (VoIP), broadcast storm protection, RADIUS, 802.1x, port trunking, rapid spanning tree, and link aggregation. Full Layer 2 implementation allows you to configure your network for maximum performance, reliability, and availability. Manageable with any popular SNMP-based management software, but optimized for NETGEAR ProSafe Network Management Software NMS100.

Outstanding
Layer 2 management and full Gigabit power at a compelling price. Use at the edge to improve workgroup connections, or at the core to upgrade a Gigabit Ethernet backbone — now you can afford the power your network deserves. Like all NETGEAR products, everything you need is in the box – including rack mount kit, power and serial cables, and more.

Short summary description NETGEAR GSM7224 Managed:
This short summary of the NETGEAR GSM7224 Managed data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GSM7224, Managed

Long summary description NETGEAR GSM7224 Managed:
This is an auto-generated long summary of NETGEAR GSM7224 Managed based on the first three specs of the first five spec groups.

NETGEAR GSM7224. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 8000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Management features
Switch type *
Managed
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Console port
RS-232
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
Number of VLANs
228
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.128 MB
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Stackable *
No
Certification
CE mark EN 55022 Class A EN 55024 FCC Part 15 Class A VCCI Class A C-Tick EN 60950-1 UL/cUL 60950-1
Performance
Internal memory
64 MB
Flash memory
8 MB
Noise level
60 dB
Mean time between failures (MTBF)
58300 h
Power
Power consumption (typical)
42.9 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Heat dissipation
28.24 BTU/h
Weight & dimensions
Weight
4.2 kg
Other features
Latency
20 μs
Dimensions (WxDxH)
440 x 257 x 43 mm
Connectivity technology
Wired
Bandwidth
48 Gbit/s
Authentication method
IEEE 802.1x