location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe GSM7212P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7212P-100NES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449080940 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2019 17:11:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+ Web-based management SNMP v1/2/3, SMI v1/2, HTTP 1.1
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 12 Console port: RS-232
  • - 10G support 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 16000 entries Switching capacity: 24 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting Stackable
  • - Power over Ethernet (PoE)
Long product name NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey :
The long product name of NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Managed, PoE, Gigabit Ethernet, 12x RJ45, 4x SFP, L2+, USB, RS-232, 128MB RAM, 32MB Flash, QoS, DHCP, VLAN, 452W, 4.021kg, Grey
More>>>
NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey:
The official description of NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR ProSafe "Intelligent Edge" Gigabit L2+ Managed Switch GSM7212P consists of 12 ports Gigabit with PoE+ connectivity, and 4 ports dual-speed SFP with fiber connectivity. Intelligent Edge series deliver a secure and flexible access in campus, commercial and enterprise converged environments: Wireless access points, IP telephony and video-surveillance.

Intelligent Edge
Combining superior resiliency and advanced security, GSM7212P provides comprehensive Layer 2, Lite Layer 3 and Layer 4 switching, including 16K MAC table size, 64 routing interfaces and 16 static routes.

Unified Communications – Voice over IP
The NETGEAR ProSafe "Intelligent Edge" simplifies converged data deployments with state-of-the-art capabilities. CoS Layer 2 prioritization and DiffServ Layer 3 & 4 policies allow for 1Kbps ingress and egress TCP/UDP granularity. LLDP-MED (Media Endpoint Discovery) automatically configures IP phones QoS and VLAN settings.

Unified Communications – Video Streams
IGMP filtering and querier ensure multicast streams are only delivered to interested receivers, preventing flooding even without a dedicated multicast router. When receivers are in different VLANs, Multicast VLAN registration (MVR) uses a dedicated multicast VLAN to forward multicast streams and avoid duplication for clients in different VLANs.

Outstanding Value
With its high-value price point, industry-standard command line interface (CLI) and single-pane-of-glass NMS200 management platform (mass-configuration support), NETGEAR ProSafe "Intelligent Edge" yields a high return on investment. GSM7212P is backed by the NETGEAR ProSafe Lifetime Hardware Warranty+, ProSupport Lifetime 24x7 Advanced Technical Support, and 3-Year Next Business Day Onsite Hardware Replacement.

Short summary description NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey:
This short summary of the NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe GSM7212P, Managed, L2+, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey:
This is an auto-generated long summary of NETGEAR ProSafe GSM7212P Managed L2+ Power over Ethernet (PoE) Grey based on the first three specs of the first five spec groups.

NETGEAR ProSafe GSM7212P. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 12, USB 2.0 ports quantity: 1, Console port: RS-232. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
MIB-II, Bridge MIB, Etherlike-MIB, SMIv2, VLAN MIB, Client MIB, Entity MIB v2, RMON-MIB, PAE-MIB, LLDP MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
12
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Fiber ports quantity
4
Fiber optic connector
SFP
Console port
RS-232
USB 2.0 ports quantity
1
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
IP routing
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
1024
Optical fiber
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX, 100BASE-FX
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
24 Gbit/s
Throughput
17.8 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Number of trunks
12
Number of queues
8
Number of static routes
16
Maximum data transfer rate
10 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
12 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, EAP, HTTPS, SSL/TLS
MAC address filtering
Yes
Static port security
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP v1/2/3, SMI v1/2, HTTP 1.1
Data link protocols
LLDP
Supported network protocols
IP, IPv4, IPv6, TCP/UDP, TFTP, DoS, ICMP, ARP, BOOTP, SNTP, SFTP, BSD, Telnet
Design
Rack mounting *
Yes
Stackable *
Yes
Product colour
Grey
Safety
CE, CSA, UL/cUL, EN
Certification
CE, FCC, VCCI, EN (CISPR 22), C-Tick
Performance
Built-in processor
Yes
Processor model
Broadcom BCM53003
Processor frequency
600 MHz
Memory type
RAM
Internal memory
128 MB
Flash memory
32 MB
Mean time between failures (MTBF)
422436 h
Power
Power consumption (typical)
380 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Weight & dimensions
Weight
4.02 kg
Other features
Latency
3.1 - 9
Dimensions (WxDxH)
440 x 257 x 44 mm
Connectivity technology
Wired
Networking features
Gigabit Ethernet
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)