location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 12 Port Layer 2 Managed Gigabit Network Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM7212NA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2
  • - Basic switching RJ-45 Ethernet ports quantity: 12
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 24 Gbit/s
Warranty: 5 years
Long product name NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2 :
The long product name of NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 12 Port Layer 2 Managed Gigabit Network Switch
More>>>
NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2:
The official description of NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GSM7212 offers Gigabit performance and a full set of Layer 2 networking management features at an affordable cost. This managed switch delivers maximum throughput to high performance users or provides a backbone to a growing business network.

Gigabit Connectivity & Management
With increasing bandwidth requirements from applications such as voice, video, database management, and other services that slow throughput and response time, you can maximize productivity with Gigabit Ethernet and Fiber connectivity for your demanding networking environment. The GSM7212 offers a combination of Fiber or Copper connectivity on all 12 ports to act as a real backbone to your network, plus full Layer 2 Management functionality to provide the control you need to manage your network. Layer 2 features include extensive VLAN support, traffic prioritisation, link aggregation, port mirroring, Rapid Spanning Tree, RADIUS, DHCP, broadcast storm protection and more.

Easy to Use
With the GSM7212, take Gigabit to the desktop in minutes. Use the GSM7212 as a managed switch out of the box – just plug and play. All ports are auto-negotiating and support Auto Uplink™ technology. Choose from two easy-to-use management interface options – web interface or a command line interface available through console or Telnet. This Layer 2 managed switch also offers comprehensive remote administration capabilities that reduce the need for on-site presence. The GSM7212 is also easy to troubleshoot – built in testing capability locates cable related network problems.

Value for Money
The GSM7212 managed network switch offers Layer 2 management and full Gigabit power at a compelling price. Use at the edge to improve workgroup or departmental connections, or at the core to upgrade a Gigabit Ethernet backbone. Like all NETGEAR products, everything you need is in the box – including rack mount kit, power cable, serial cable and more.

Short summary description NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2:
This short summary of the NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch, Managed, L2, Full duplex

Long summary description NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2:
This is an auto-generated long summary of NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch L2 based on the first three specs of the first five spec groups.

NETGEAR ProSafe 12 Port Layer 2 Managed Gigabit Network Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE...

Management features
Switch type *
Managed
Switch layer
L2
MIB support
RFC 1213 MIB II, RFC 1493 Bridge MIB, RFC 1643 Ethernet Interface MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
12
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
24 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Safety
CE mark, CSA certified (CSA 22.2 #950), UL listed (UL 1950)/CUL IEC950/EN60950
Performance
Flash memory
8 MB
Mean time between failures (MTBF)
61349 h
Power
Power consumption (typical)
31 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Non-operating altitude
3000
Heat dissipation
28.24 BTU/h
Other features
Management platform
CLI, Web-based, Telnet
Latency
20ms
Dimensions (WxDxH)
440 x 257 x 43 mm
I/O ports
12x Gigabit Ethernet (RJ-45) 12x SFP 1x RS-232
Power requirements
100-240V; 50/60Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), C-Tick
Wi-Fi
No