NETGEAR logo

NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32062
Info modified on:
21 Oct 2022, 10:14:07
Short summary description NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch:

NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch, Full duplex

Long summary description NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch:

NETGEAR ProSafe™ 12 Port Gigabit Fiber L2 Managed Switch. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.