NETGEAR ProSafe™ 12 Port Gigabit L2 Managed Switch, Full duplex
NETGEAR ProSafe™ 12 Port Gigabit L2 Managed Switch. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 8000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE...