location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS728TPP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS728TPP-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052916638117 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 15:53:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management IGMP, SNMP v1/v2/v3, RMON 1/2/3/9, SSL/HTTPS & TLS v1.0
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - MAC address table: 8000 entries Switching capacity: 1 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey :
The long product name of NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GS728TPP, 24 x 10/100/1000 Mbps, PoE+, 1000base-T, 4 x SFP
More>>>
NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
The official description of NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR new generation of Gigabit PoE/PoE+ Smart Switches offers powerful L2 and L2+ features, better PoE functions, and enhanced performance and usability. They are purposely designed for the converged networks where voice, video, data are all carried on a single network platform for network eff ciency, operational cost savings, and ease of management.

There are three products in this series: a 28-port Gigabit with PoE, a 28-port Giabit with PoE Plus, and a 52-port Gigabit with PoE. All switches come with 4 dedicated Gigabit SFP ports for fi ber connectivity. The new generation of Gigabit PoE/PoE+ Smart Switch from NETGEAR is the optimized solution providing the best value at an aff ordable SMB price point.

Designed for Converged Network, Big or Small
- Gigabit Speed with all ports capable of support either POE or PoE+
- Auto Voice VLAN for fast and reliable deployment of VoIP
- Auto Video VLAN, following the same concept of Auto Voice, help speed up your deployment of IP-based surveilliance system
- Static routing, helps to route internal traffic for more efficient use of network resources
- IGMP and MLD snooping, providing advanced multicast filtering

Network Development Made Easy
- Auto Voice VLAN for easy development of VoIP
- Auto Video for simple deployment of IP Surveillaince
- ACL Wizard for a guided tour to set up your network access control
- Smart Control Center, a powerful tool for multi-switch discovery, deployment, monitoring and firmware upgrade
- PoE Timer for scheduling on/off time of your PoE powered devices.

Smart IT, not Big IT
- Easy to manage via web-Based Management GUI or Smart Control Center for multi-switch deployment
- Standard-based technology, ensuring interoperability with any standard-based devices in the existing network
- Dual firmware images, improving reliability and uptime to your network
- Worry-free with NETGEAR ProSAFE Lifetime Hardware Warranty
- Assist with customer deployment with 1-year Free 24x7 Advanced Technical Support

Short summary description NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
This short summary of the NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS728TPP, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
This is an auto-generated long summary of NETGEAR GS728TPP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey based on the first three specs of the first five spec groups.

NETGEAR GS728TPP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 1 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3af, IEEE 802.3x,.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Fiber optic connector
SX
Network
Networking standards *
IEEE 802.1ab, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3af, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Number of VLANs
256
Optical fiber
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX
Data transmission
Switching capacity *
1 Gbit/s
MAC address table *
8000 entries
Number of static routes
32
Jumbo frames support
Yes
Packet buffer memory
8 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Static port security
Yes
Multicast features
Multicast support
Yes
Multicast features
Number of multicast groups filtered
1024
Protocols
Management protocols
IGMP, SNMP v1/v2/v3, RMON 1/2/3/9, SSL/HTTPS & TLS v1.0
Supported network protocols
IPv4, IPv6, TFTP, SNTP, TACACS+
Design
Rack mounting *
Yes
Product colour
Grey
LED indicators
Yes
Safety
CE, CSA, UL
Electromagnetic compatibility
CE, FCC, Class A EN 55022, Class A C-Tick, EN 50082-1, EN 55024, CCC
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
247163 h
Power
Power consumption (typical)
384 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
24
Power over Ethernet (PoE) power per port
30 W
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Heat dissipation
1650.67 BTU/h
Weight & dimensions
Width
440 mm
Depth
257 mm
Height
44 mm
Weight
4.36 kg
Packaging data
Cables included
AC
User guide
Yes
Other features
Power LED
Yes
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)