location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS724TS-100EUS network switch Managed L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS724TS-100EUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TS-100EUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449049428 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:30:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS724TS-100EUS network switch Managed L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 8000 entries
  • - Rack mounting Stackable
Warranty: Limited Lifetime Warranty
Long product name NETGEAR GS724TS-100EUS network switch Managed L3 :
The long product name of NETGEAR GS724TS-100EUS network switch Managed L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe 24-Port GigaBit Stackable Smart Switch
More>>>
NETGEAR GS724TS-100EUS network switch Managed L3:
The official description of NETGEAR GS724TS-100EUS network switch Managed L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Stackable Smart Switches enable businesses to grow with ease.
Growing companies rely on their network to provide the foundation for essential business applications: missioncritical data applications, security, Voice over IP (VoIP), video-conferencing and much more. Businesses that are growing rapidly want full-featured network switches that can accommodate growth, support the full range of network applications and secure the network without the overhead and complexity of fully managed switches. The ProSafe Gigabit Stackable Smart Switch family delivers the scalability, flexibility, reliability, and performance growing small and medium-sized businesses need in an affordable and easy-to-manage package.

A first in the industry, each ProSafe Gigabit Stackable Smart Switch comes with 24 or 48 10/100/1000 ports with four shared SFP ports that provide high performance for bandwidth-intensive applications like ERP and large file transfers. In addition, two dedicated ports provide a 20 Gbps, dual-ring, stacking bus that accommodates growth and offers the highest level of resiliency, thus allowing you to stack up to six switches or 288 10/100/1000 ports – and easily manage them all with a single IP address. Finally, these switches come with a complete suite of advanced features for more robust security, higher quality of service and high availability. This switch is equipped with highly advanced features such as Access Control Lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP Snooping among others to provide a small and medium-sized business with a network that is geared for growth while providing scalability and reliability.

An intuitive, web-browser interface provides simple yet comprehensive management, making it a snap to fully realize the potential of the rich feature-set offered by these switches. Why buy fully managed stackable network switches designed and priced for the enterprise? NETGEAR ProSafe Gigabit Stackable Smart Switches are designed for small and medium-sized growing businesses.

Scalability and High Availability
Each ProSafe Gigabit Stackable Smart Switch comes with 2 dedicated high speed stacking ports providing 20 Gbps of bandwidth. Stack as many as six switches as you grow, and yet maintain high-speed connectivity across the stack with stacking cables. This stacking technology also provides several high availability features to ensure business continuity:
Resiliency: Due to redundant stacking port connections, there is an automatic fail-over in case any switch in the stack fails, with rapid reconfiguration, thus preventing network downtime.
Hot-swappable: All switches in the stack are hot-swappable, and can be integrated or removed without disrupting the network.

Advanced Security
These switches also provide advanced features that provide more robust security to the SMBs. These include:
802.1x for authentication
ACL filtering to permit or deny traffic based on MAC addresses.

Advanced Quality of Service (QoS)
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe Gigabit Stackable Smart Switches provide an extensive set of QoS features:
-802.1p based prioritization
-Layer 3-based (DSCP) prioritization
-Rate-limiting

‘Smart’ Management features
Manage all ProSafe Gigabit Stackable Smart Switches as though they are one unit from an easy-to-use Web console that can be used to configure all features, as well as monitor and trouble-shoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.

All ProSafe Gigabit Stackable Smart Switches provide world-class reliability with a Limited Lifetime warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and works with other SNMP-based management software.

Short summary description NETGEAR GS724TS-100EUS network switch Managed L3:
This short summary of the NETGEAR GS724TS-100EUS network switch Managed L3 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS724TS-100EUS, Managed, L3, Full duplex, Rack mounting

Long summary description NETGEAR GS724TS-100EUS network switch Managed L3:
This is an auto-generated long summary of NETGEAR GS724TS-100EUS network switch Managed L3 based on the first three specs of the first five spec groups.

NETGEAR GS724TS-100EUS. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Number of VLANs
128
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.128 MB
Security
DHCP features
DHCP client
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Safety
CE, CUL 60950/EN60950
Certification
CE mark FCC Part 15 Class A VCCI Class A EN 55022 (CISPR 22) EN 55024 (CISPR 24) C-Tick CUL 60950 EN 60950
Performance
Mean time between failures (MTBF)
100000 h
Power
Power consumption (typical)
35.1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
95
Non-operating altitude
3000
Weight & dimensions
Weight
2.98 kg
Other features
Latency
20 μs
Dimensions (WxDxH)
440 x 205 x 43.2 mm
Connectivity technology
Wired
Bandwidth
20 Gbit/s
I/O ports
24 x 10/100/1000 4 x SFP 2 x HDMI
Power requirements
100-240V / 50-60Hz
Authentication method
IEEE 802.1x
Country Distributor
United Kingdom 1 distributor(s)