location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe GS724TR Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe GS724TR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TR-100EUS show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NETGEAR GS724TR-100EUS user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR ProSafe GS724TR Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
Long product name NETGEAR ProSafe GS724TR Managed :
The long product name of NETGEAR ProSafe GS724TR Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro-Safe 24 Port Gigabit Smart Switch with Static Routing
More>>>
NETGEAR ProSafe GS724TR Managed:
The official description of NETGEAR ProSafe GS724TR Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support 32 Static Routes to enable inter VLAN routing and manage bandwidth more effectively by managing broadcast storms, as well as tighter security.

Comes with a complete suite of advanced features for more robust security, higher quality of service and high availability.

Enabling Small and Mid-sized Businesses to Effectively Manage Bandwidth and Security
NETGEAR ProSafe Advanced Smart Switches provide small and mid-sized companies with a viable alternative to fully managed switches. This range of switches provides customers with all the features typically found in fully managed switches, without adding complexity or additional costs.
Growing small and mid-sized companies rely on their network to provide the foundation for essential business applications: mission-critical data applications, security, Voice over IP (VoIP), video-conferencing and much more. They need full-featured network switches that can accommodate and manage growth, support the full range of network applications and secure the network without the overhead and complexity of fully managed switches. The ProSafe Gigabit Smart Switches with Static Routing deliver the scalability, flexibility, reliability, and performance that growing small and medium-sized businesses need in an affordable and easy-to-manage package.
Each ProSafe Gigabit Smart Switch with Static Routing comes with 24 or 48 10/100/1000 Mbps ports with two or four shared SFP ports that provide high performance for bandwidthintensive applications like ERP and large file transfers. In addition, these switches support 32 static routes to enable inter-VLAN routing and manage bandwidth more effectively by managing broadcast storms, as well as tighter security. Finally, these switches come with a complete suite of advanced features for more robust security, higher quality of service and high availability. This switch is equipped with highly advanced features such as access control lists (ACL), 802.1x port authentication, enhanced QoS, Auto-Voice VLAN, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth while providing scalability and reliability.
An intuitive, Web-browser interface provides simple yet comprehensive management, making it a snap to fully realize the potential of the rich feature set offered by these switches. Why buy fully managed stackable network switches designed and priced for the enterprise? NETGEAR ProSafe Gigabit Smart Switches with Static Routing are designed for small and growing businesses.

Scalability, Bandwidth Management, Security, Cost-effectiveness
Organizations that deploy VLANs realize the benefits of restricting broadcast storms and effective bandwidth management. However, for communication between VLANs, a router is typically deployed in the core. This can present some inherent problems for network managers. To begin with, an expensive router is required at the core. Moreover, the router has to handle LAN and WAN traffic, as well as security. This can increase the burden on the router and slow down the network considerably. By implementing the ProSafe Gigabit Smart Switch with Static Routing, inter-VLAN communication can be off-loaded from the router, thereby making the network run faster. Additionally, network managers can also save time and resources by having a less expensive router at the core.

Advanced Security
These switches also provide advanced features that provide more robust security to the SMBs. These include:
- 802.1x for authentication
- ACL filtering to permit or deny traffic based on MAC and/or IP addresses.

Advanced Quality of Service (QoS)
Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe Gigabit Smart Switches with Static Routing provide an extensive set of QoS features:
- 802.1p based prioritization
- Layer 3-based (DSCP, TOS) prioritization
- Layer 4-based (TCP/UDP port numbers) prioritization
- Auto-Voice VLAN
- Rate-limiting

'Smart' Management features
Manage all ProSafe Gigabit Smart Switches with Static Routing from an easy-to-use Web console that can be used to configure all features, as well as monitor and troubleshoot. These switches also have SNMP (v1, v2c and v3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.

All ProSafe Gigabit Smart Switches with Static Routing provide world-class reliability with a lifetime warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and work with other SNMP-based management software.

Short summary description NETGEAR ProSafe GS724TR Managed:
This short summary of the NETGEAR ProSafe GS724TR Managed data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe GS724TR, Managed, Full duplex

Long summary description NETGEAR ProSafe GS724TR Managed:
This is an auto-generated long summary of NETGEAR ProSafe GS724TR Managed based on the first three specs of the first five spec groups.

NETGEAR ProSafe GS724TR. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
24
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
48 Gbit/s
Packet buffer memory
0.750 MB
Protocols
Supported network protocols
10BASE-T, 100BASE-TX, 1000BASE-T, 1000BASE-X
Design
Safety
PCE, CUL 60950, EN 60950
Performance
Mean time between failures (MTBF)
265404 h
Power
Power consumption (typical)
36.8 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
3.1 kg
Other features
Latency
5 ms
Dimensions (WxDxH)
440 x 205 x 43 mm
Connectivity technology
Wired
Power requirements
100-240V AC/50-60 Hz
Electromagnetic emissions
CE, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), EN 55024 (CISPR 24), C-Tick
Authentication method
RADIUS, TACACS+
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:39
Uk has collected 3 expert reviews for NETGEAR ProSafe GS724TR Managed and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:48:36
When it comes to managed Ethernet switches virtually all vendors offer basic, low cost L2 products or high cost, highly featured models with full L3 routing. Netgear's latest GS700 family of ProSafe switches targets the middle ground as it offers simpl...
Bottom line Netgear offers SMBs a good combination of switching, static routing and security features and all at a very affordable price...
67%
smallnetbuilder.com
Updated:
2011-10-04 00:48:38
Im looking at the Netgear GS724TR Advanced Smart Switch in this review, a 24-port Gigabit switch from Netgears Advanced Smart switch product line. Before going into features and performance, a little Netgear "101" will help underst...
Good 255 VLANs, InterVLAN routing, Gigabit ports with Jumbo Frame support...
Bad Loud fans, Packet Capture lockout, SNTP Hassle...
Bottom line 24 port Gigabit Advanced Smart Switch with VLAN static routing...
0%
Brand Image Product code Product Stock Price from
NETGEAR Pro-Safe GS748TR Managed NETGEAR Pro-Safe GS748TR Managed
(show image)
GS748TR-100EUS Pro-Safe GS748TR 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe GS724TP Managed Power over Ethernet (PoE) NETGEAR ProSafe GS724TP Managed Power over Ethernet (PoE)
(show image)
GS724TP-100EUS ProSafe GS724TP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)