location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS724TP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TP-100NAS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management SNMP v1, v2c, v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 4000 entries
  • - Power over Ethernet (PoE)
Long product name NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue :
The long product name of NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GS724TP - 24x 10/100/1000 Mbp, 2x SFP, 260W, PoE, VLAN, QoS, 48 Gbps, 3.7 kg
More>>>
NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue:
The official description of NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full 24-port or 48-port PoE Solution, Plus Easy Browser-based Management

NETGEAR ProSafe Smart Switches fill the gap between unmanaged and fully managed switches. The family of ProSafe Smart Switches is designed for growing businesses that want control over their network without the cost and complexity of a full Layer 2 management implementation. These PoE-capable Smart Switches, the GS724TP and GS748TP, provide power and data using built-in IEEE 802.3af PoE on all 24 or 48 ports. In addition, they offer an intuitive Web-based management tool for quick and easy deployment and configuration making it ideal for deploying access points, VoIP phones and IP-based surveillance cameras. This switch is equipped with highly advanced features such as access control lists (ACL), 802.1x port authentication, enhanced QoS, rate limiting and IGMP snooping among others to provide a small and medium-sized business with a network that is geared for growth, while providing scalability and reliability. With the utility of 24 or 48 10/100/1000 Mbps ports, two or four combination (copper/hot-swappable small form-factor pluggable (SFP)) Gigabit ports for optional fiber connectivity, growing business networks, classrooms and workgroups can benefit from superior performance and keep up with expanding network needs. These high-performing switches feature a non-blocking wire-speed architecture with a 48 Gbps or 96 Gbps switching capacity for maximum data throughput.

All 24 and 48 RJ-45 ports automatically negotiate to the highest speed and support Auto Uplink™ technology to make the right link.

Full-featured, Flexible Power over Ethernet (PoE)

With a total power budget of 192 Watts for the GS724TP and 384 Watts for the GS748TP, customers can choose to plug in up to 48 802.3af IP-based devices. Power-over-Ethernet (PoE), optimizes the installation and power management of network devices such as wireless access points (AP), Voice over IP (VoIP) phones, and IP-based surveillance cameras. Power-over-Ethernet (IEEE 802.3af) capabilities reduce installation time and costs for many new network productivity devices. Free your wireless AP deployments and IP cameras from the restrictions of power outlet proximity using a standard Cat 5 cable. Enable uninterruptible power supply for all your PoE devices by powering your switch from a UPS device.

Advanced Security

These switches also provide advanced features that provide more robust security to the SMBs. These include:

- 802.1x for authentication
- ACL filtering to permit or deny traffic based on MAC or IP addresses

Advanced Quality of Service

Priority queuing ensures high-priority traffic gets delivered efficiently, even during congestion from high traffic bursts. Companies implementing network telephony or video conferencing, for example, need to be able to prioritize such voice and video traffic and other real-time applications over less latency-sensitive traffic to ensure reliability and quality. The ability to prioritize traffic ensures quality of latency-sensitive services and applications despite increasing traffic loads. The ProSafe GS724TP and GS748TP provide several advanced QoS features:

- 802.1p-based prioritization
- Layer 3-based (DSCP) prioritization
- Rate limiting

“Smart” Management Features

Manage all ProSafe Smart Switches from an easy-to-use Web console that can be used to configure all features, as well as monitor and trouble-shoot. These switches also have SNMP (v1, 2 and 3) to collect and track data to monitor the network health, as well as manage devices, and more easily enforce critical IT controls and policies. SNMP v2c is most commonly deployed, as it provides better reporting capabilities than SNMP v1. Companies interested in more robust security may opt for SNMP v3, which provides data encryption.

These ProSafe Smart Switches provide world-class reliability with a Lifetime Warranty and optional ProSupport Maintenance Packages. These switches are optimized for ProSafe Network Management Software (NMS100) and work with other SNMP-based management software.

Short summary description NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue:
This short summary of the NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS724TP, Managed, L3, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue:
This is an auto-generated long summary of NETGEAR GS724TP Managed L3 Power over Ethernet (PoE) Blue based on the first three specs of the first five spec groups.

NETGEAR GS724TP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Full duplex
Yes
Flow control support
Yes
Number of VLANs
128
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
3 MB
Security
IGMP snooping
Yes
Protocols
Management protocols
SNMP v1, v2c, v3
Supported network protocols
SNTP
Design
Stackable *
No
Product colour
Blue
LED indicators
LAN, Status
Safety
cUL IEC950/EN60950, CE
Certification
CE, FCC Part 15 Class A, VCCI Class A, C-Tick
Performance
Noise level
46.5 dB
Mean time between failures (MTBF)
165589 h
Power
Input voltage
100 - 240 V
Power consumption (typical)
260 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Weight & dimensions
Weight
3.7 kg
Other features
Latency
2900 ns
Dimensions (WxDxH)
440 x 257 x 43 mm
Bandwidth
48 Gbit/s
Networking features
Gigabit Ethernet
Input frequency
50 - 60 Hz