location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS510TP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS510TP-100EUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449080797 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2019 17:11:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management SNMP, HTTP, HTTPS, IGMP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries Switching capacity: 20 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - Power over Ethernet (PoE)
Warranty: Lifetime
Long product name NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey :
The long product name of NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GS510TP, 512kbps, IEEE 802.3/U/AB/Z/X/AT, Gigabit Ethernet, PoE, 1.68kg
More>>>
NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey:
The official description of NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power-over-Ethernet (PoE) technology brings simplicity and cost-savings to network deployment for all size of businesses. With more and more devices capable of receiving power over Ethernet, the PoE switches that can provide power to these end devices are in high demand. Traditional PoE switches come with high port density and are not flexible or optimized for small scale deployments. Users will end up with many unused ports. The Netgear ProSafe GS510TP provides a compact solution that fits nicely into a situation where low-port density is desired for specific areas or extension of the network. It comes with 8 PoE-capable Gigabit copper ports to connect to your PoE end devices and two additional dedicated Gigabit Fiber ports for uplinks with greater distance. Plus, with the PoE Plus support, GS510TP is able to provide sufficient power for those power-hungry devices with up to 30w per port with a total power budget of 130w on the switch. GS510TP is packed with powerful features capable of enhancing any type of business network.

The GS510TP comes with a comprehensive set of features, such as enhanced VLAN and QoS, access control lists (ACL), 802.1x port authentication, rate limiting and IGMP snooping and many more, to provide businesses with networks that are geared for growth while ensuring performance and reliability.

Short summary description NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey:
This short summary of the NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS510TP, Managed, Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey:
This is an auto-generated long summary of NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey based on the first three specs of the first five spec groups.

NETGEAR GS510TP. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Spanning tree protocol
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Virtual LAN features
Voice VLAN
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
20 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.5 MB
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
DoS attack prevention
Yes
Protocols
Management protocols
SNMP, HTTP, HTTPS, IGMP
Switching protocols
LLDP, MSTP, RSTP, STP, LACP
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Grey
LED indicators
Link, PoE, Power, Status
Certification
CE, FCC, VCCI, C-Tick
Performance
Noise level
38 dB
Firmware upgradeable
Yes
Mean time between failures (MTBF)
458124 h
Power
AC input voltage
120 - 230 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
147 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Width
328 mm
Depth
169 mm
Height
43 mm
Weight
1.68 kg
Packaging data
Cables included
AC
User guide
Yes
Other features
Latency
4μs
Connectivity technology
Wired
Bandwidth
20 Gbit/s
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:32:51
Uk has collected 1 expert review for NETGEAR GS510TP Managed Power over Ethernet (PoE) Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2015-09-11 10:32:51
In this review, I'm looking at the new NETGEAR GS510TP, a feature-rich Layer 2 switch with eight copper Power over Ethernet (PoE) 10/100/1000 ports and two 1000 Mbps SFP (small form-factor pluggable) Gigabit ports. Note, the GS510TP is essentially the sam...
Good 130W total PoE capacity, Quiet fan for a PoE switch, Decent configuration examples in manual, Green Power Saving modes...
Bad No IPv6 support, Relatively high price, Slow menu performance...
0%
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)