location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS208-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449090437 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries
  • - DC
Long product name NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White :
The long product name of NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GS208 - 8x RJ-45, Gigabit Ethernet, 3.64W, CE, 192g, White
More>>>
NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White:
The official description of NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR 200 Series Unmanaged Switches provide easy and affordable network connectivity to home and small offices. They are easy to use and reliable. With these plug-and-play switches, you can expand your network connections to multiple devices instantly. The 200 series also supports the efficient use of energy, helping you save power and money.

- Fast Ethernet or Gigabit Ethernet connectivity
- Power savings with energy-efficient technology
- No need for crossover cables with auto-MDI/MDIX
- Maximum throughput at wire speed with non-blocking switching architecture
- Auto-negotiation for automatic connection at the highest common speed between switch and an end device
- Fan-less design for quiet operation

Short summary description NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White:
This short summary of the NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS208, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White:
This is an auto-generated long summary of NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White based on the first three specs of the first five spec groups.

NETGEAR GS208. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. DC input voltage: 12 V. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
10G support *
No
Ethernet LAN data rates
10,100,1000 Mbit/s
Data transmission
Supported data transfer rates
10/100/1000 Mb/s
MAC address table *
8000 entries
Maximum data transfer rate
0.1 Gbit/s
Jumbo frames
9216
Design
Rack mounting *
No
Stackable *
No
Product colour
White
Housing material
Plastic
LED indicators
LAN, Power
Certification
CE, CB
Performance
Compatible operating systems
Windows 7
MTBF (PoE)
1581380 h
Power
Power source *
DC
Number of power supply units
1
DC input voltage
12 V
Input current
0.5 A
Power consumption (typical)
3.52 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
151 mm
Depth
92 mm
Height
26 mm
Weight
190 g
Packaging data
User guide
Yes
Logistics data
Harmonized System (HS) code
85176990
Other features
Connectivity technology
Wired
Power supply
12 W
Networking features
Gigabit Ethernet
Wi-Fi
No
Power LED
Yes
Connectivity LEDs
Yes
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:57
Uk has collected 3 expert reviews for NETGEAR GS208 Unmanaged Gigabit Ethernet (10/100/1000) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14 22:36:57
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
toptenreviews.com
Updated:
2016-11-14 22:36:57
The NETGEAR ProSAFE 8-Port Gigabit Switch comes with 10, 100 and 1,000 Mbps Gigabit ports, designed to work with a variety of existing routers and Ethernet equipment. According to NETGEAR, this switch is designed to help increase Ethernet speeds by up to...
0%
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)