location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS108E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS108E-300PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449103403 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 481024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Installation (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
  • - Power supply included
Warranty: 2 years
Long product name NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black :
The long product name of NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 10/100/1000 Base-T RJ-45, 4K MAC, 192 KB buffer, 16 Gbps, 32 VLAN
More>>>
NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black:
The official description of NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Plus Switch Series (GS108E)
8-Port Gigabit Plus Switch


On top of the plug-N-play Gigabit Ethernet connectivity, these switches also offer essential networking features such as VLAN, QoS, IGMP Snooping, Link Aggregation / Port Trunking on models with 16 ports or more, rate limiting and traffic monitoring. NETGEAR Plus Switches are an exceptional value for businesses looking to add intelligence to their network beyond what unmanaged switches can provide.

Short summary description NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black:
This short summary of the NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS108E, Managed, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

NETGEAR GS108E. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3i, IEEE.... DC input voltage: 12 V. Power connector: DC-in jack

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Broadcast storm control
Yes
Rate limiting
Yes
VLAN support
Yes
Virtual LAN features
Port-based VLAN
Number of VLANs
32
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
4000 entries
Jumbo frames support
Yes
Security
DHCP features
DHCP client
IGMP snooping
Yes
MAC address filtering
Yes
Password protection
Yes
Queue scheduling algorithms
Weighted Round Robin (WRR)
Multicast features
Multicast support
Yes
Multicast features
Number of multicast groups filtered
128
Design
Rack mounting *
No
Product colour
Black
LED indicators
Yes
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
2525259 h
Power
Power supply included *
Yes
DC input voltage
12 V
Input current
1 A
Power consumption (max)
4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Width
158 mm
Depth
101 mm
Height
29 mm
Weight
510 g
Sustainability
Sustainability certificates
CE, ENERGY STAR
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:56
Uk has collected 2 expert reviews for NETGEAR GS108E Managed Gigabit Ethernet (10/100/1000) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14 22:36:56
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Nederland 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)