NETGEAR logo

NETGEAR GS108 Unmanaged Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10064
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR GS108 Unmanaged Power over Ethernet (PoE):

NETGEAR GS108, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS108 Unmanaged Power over Ethernet (PoE):

NETGEAR GS108. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u. Power over Ethernet (PoE)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.