NETGEAR logo

NETGEAR Rangemax™ Next wireless N ADSL 2+ modem router wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14797
Info modified on:
18 Jan 2024, 17:36:21
Short summary description NETGEAR Rangemax™ Next wireless N ADSL 2+ modem router wireless router:

NETGEAR Rangemax™ Next wireless N ADSL 2+ modem router, ADSL

Long summary description NETGEAR Rangemax™ Next wireless N ADSL 2+ modem router wireless router:

NETGEAR Rangemax™ Next wireless N ADSL 2+ modem router. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: IPSec, L2TP, PPTP. DSL specification: ITU 992.1, ITU 992.2, ITU 992.3 ADSL2, ITU 992.5 ADSL2+. Security algorithms: WEP, WPA-PSK, WPA2-PSK, Authentication method: MAC address. Bundled software: Smart Wizard. Minimum processor: 2.4 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.