location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe FVS318NA wired router Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProSafe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVS318NA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS318NA
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2019 16:37:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe FVS318NA wired router Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - DHCP client DHCP server
  • - DES, MD5
Warranty: 5 years
Long product name NETGEAR ProSafe FVS318NA wired router Blue :
The long product name of NETGEAR ProSafe FVS318NA wired router Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPN/Firewall Router + 8 poort 10/100Mbps Switch
More>>>
NETGEAR ProSafe FVS318NA wired router Blue:
The official description of NETGEAR ProSafe FVS318NA wired router Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want the utmost in network security for your office? NETGEAR's FVS318 ProSafe VPN Firewall provides business-class protection at a NAT router price. This completely equipped, broadband-capable Virtual Private Network (VPN) firewall is a true firewall and provides it all - Denial of Service (Dos) protection and Intrusion Detection using Stateful Packet Inwhitetion (SPI), URL access and content filtering, logging, reporting, and real-time alerts. It initiates up to 8 IPSec VPN tunnels simultaneously, reducing your operating costs and maximizing the security of your network. With 8 auto-sensing, Auto Uplink switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.

Short summary description NETGEAR ProSafe FVS318NA wired router Blue:
This short summary of the NETGEAR ProSafe FVS318NA wired router Blue data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe FVS318NA, Ethernet WAN, Blue

Long summary description NETGEAR ProSafe FVS318NA wired router Blue:
This is an auto-generated long summary of NETGEAR ProSafe FVS318NA wired router Blue based on the first three specs of the first five spec groups.

NETGEAR ProSafe FVS318NA. Ethernet LAN data rates: 10,100 Mbit/s. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: Ethernet, Fast Ethernet. Security algorithms: DES, MD5. Processor architecture: ARM, Processor frequency: 50 MHz, Flash memory: 2 MB. Product colour: Blue

WAN connection
Ethernet WAN *
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wireless LAN features
Dual-band
No
Ports & interfaces
I/O ports
8 x network - Ethernet 10Base-T/100Base-TX - RJ-45 - 8 1 x network - Ethernet 10Base-T - RJ-45 - 1
Ethernet LAN (RJ-45) ports *
8
Protocols
Switching protocols
Ethernet
Routing protocols
RIP-1, RIP-2
Data link protocols
Ethernet, Fast Ethernet
DHCP client *
Yes
DHCP server *
Yes
Security
Security algorithms *
DES, MD5
Features
Built-in processor
Yes
Processor architecture
ARM
Processor frequency
50 MHz
Flash memory
2 MB
Internal memory
16 MB
Design
Product colour *
Blue
Rack mounting
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
253 mm
Depth
181 mm
Height
35 mm
Weight
935 g