NETGEAR logo

NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22509
Info modified on:
18 Jan 2024, 17:36:12
Short summary description NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router:

NETGEAR Firewall Router 8xF+ENet 8VPN RJ45, Ethernet, RIP-1, RIP-2, Ethernet, Fast Ethernet, DES, MD5, ARM, 50 MHz

Long summary description NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router:

NETGEAR Firewall Router 8xF+ENet 8VPN RJ45. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Data link protocols: Ethernet, Fast Ethernet. Security algorithms: DES, MD5. Processor architecture: ARM, Processor frequency: 50 MHz, Flash memory: 1 MB. Maximum data transfer rate: 0.1 Gbit/s, Networking features: TCP/IP, PPTP, UDP/IP, ICMP/IP, IPSec, PPPoE. I/O ports: 8 x network - Ethernet 10Base-T/100Base-TX - RJ-45 - 8 1 x network - Ethernet 10Base-T - RJ-45 - 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.