location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FVG318IS wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVG318IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVG318IS show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name NETGEAR FVG318IS wireless router :
The long product name of NETGEAR FVG318IS wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FVG318 - ProSafe™ 802.11g Wireless VPN Firewall 8
More>>>
NETGEAR FVG318IS wireless router:
The official description of NETGEAR FVG318IS wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Five-in-One Wireless and Wired VPN Solution
This comprehensive and affordable solution offers wired and wireless connectivity and businessclass protection for small office and remote/branch office users. It combines five functions in a single, compact package – Stateful Packet Inspection (SPI) firewall, 802.11g wireless access point, IPSec Virtual Private Network (VPN) appliance, NAT router, and eight-port Fast Ethernet switch. Powerful and standards-based, it delivers both 10 and 100 Mbps connections for wired devices, plus 802.11b/g devices at speeds up to 108 Mbps. This complete solution offers high-performance features in a space-saving, easy-to-use design.

Heavy Duty Security
More than just a simple NAT router, the ProSafe FVG318 SPI firewall provides business-class protection, blocking unwanted users from accessing the network. Wi-Fi Protected Access 2 Enterprise (WPA2) shields wireless communication with the highest available level of industry-standard encryption and authentication. Comprehensive controls block or filter unwanted addresses, services, protocols, and URLs, fortifying your network. Up to eight simultaneous IPSec VPN security association connections protect links between business locations, encrypting all traffic as it traverses the Internet – perfect for telecommuters and remote offices. VPNC compliant.

Easy Usability
Easy to set up and use, with intuitive Smart Wizards™ that help connect to your ISP and establish VPN connections. SNMP support provides complete remote administration – perfect for corporate teleworkers, remote offices, and small businesses that can take advantage of centralized administration. Dynamic DNS capabilities facilitate remote access, cameras, games, and other hosted services for users with dynamic IP addresses.

Expandable
Works as the foundation for a small network, or integrated into a big one. Support for DHCP (client and server) and PPPoE facilitates widespread deployment. Optimized for NETGEAR’s ProSafe VPN Client Software VPN01L and VPN05L (single and 5-user license) and ProSafe Network Management Software NMS100. Compatible with other SNMP management applications, and supports Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.

Short summary description NETGEAR FVG318IS wireless router:
This short summary of the NETGEAR FVG318IS wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FVG318IS, ADSL

Long summary description NETGEAR FVG318IS wireless router:
This is an auto-generated long summary of NETGEAR FVG318IS wireless router based on the first three specs of the first five spec groups.

NETGEAR FVG318IS. Flash memory: 4 MB. Weight: 1.22 kg. Dimensions (WxDxH): 252 x 180 x 40 mm, Security features: IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES, Power requirements: 100-240VAC, 50-60Hz

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Features
Flash memory
4 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
1.22 kg
Other features
Dimensions (WxDxH)
252 x 180 x 40 mm
Other features
I/O ports
-LAN ports: Eight (8) 10/100Mbps auto-sensing, Auto Uplink RJ-45 ports -WAN port: 10/100 Mbps Ethernet RJ-45 (broadband modem, such as DSL / cable)
Security features
IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES
Power requirements
100-240VAC, 50-60Hz
Networking features
IP routing, TCP/IP, UDP, ICMP, PPPoE
Minimum system requirements
-Cable, DSL, Satellite or Wireless Broadband modem & Internet service -Ethernet connectivity from Broadband modem -Network card (each connected PC) -Network Software (e.g. Windows) -Internet Explorer 5.0; Netscape Navigator7.2
Maximum data transfer rate
0.108 Gbit/s
xDSL connection
Yes
Country Distributor
United Kingdom 1 distributor(s)