location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4100-50-POE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSM7250P-100NES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449087949 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+
  • - Basic switching RJ-45 Ethernet ports quantity: 50 Console port: RS-232
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - MAC address table: 16000 entries Switching capacity: 100 Gbit/s
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black :
The long product name of NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50 x RJ-45, 1 x USB, 1 x RS232 DB9, 380W
More>>>
NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black:
The official description of NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR Intelligent Edge M4100 series consists of 12 fully managed switches, ranging from 8-port Fast Ethernet to 50-port Gigabit Ethernet.
They are ideal for all organizations considering reliable, affordable and simple access layer switching with CLI, advanced scripting capabilities and Layer 3 routing.

As a cost-effective component of converged voice, video and data networking solutions, NETGEAR M4100 series delivers a secure edge in commercial buildings and campus LAN environments: PoE (802.3af) and PoE+ (802.3at) versions of M4100 series are perfect for Wireless access points, IP telephony and IP surveillance deployments.

Layer 2+ with static routing
- M4100 series comes with Port-based / VLAN-based / Subnet-based "static routing" Layer 2+ versions
- L3 fixed routes to the next hop towards the destination network are added to the routing table
- L3 routing is wire-speed in M4100 series hardware with 64 static routes (IPv4)

Engineered for convergence
- Automatic multi-vendor Voice over IP prioritization based on SIP, H323 and SCCP protocol
- Voice VLAN and LLDP-MED for automatic IP phones QoS and VLAN configuration
- Advanced classifier-based hardware for L2, L3, L4 security and prioritization
- Advanced Multicast filtering with IGMP and MLD snooping and querier modes

High-value performance and IPv6 ready
- 16K MAC addresses; up to 100Gbps switching fabric; 9K jumbo frames; Green Ethernet
- IPv4/IPv6 ingress traffic filtering (ACLs) and prioritization (QoS - DiffServ)

High availability and PoE/PoE+ full power capability
- Redundant power supply option for uninterruptible operation (RPS)
- External power supply option for PoE and PoE+ full power applications (EPS up to 1,440W)

Industry standard management
- Industry standard command line interface (CLI)
- Fully functional NETGEAR web interface (GUI)

Short summary description NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black:
This short summary of the NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR M4100-50-POE, Managed, L2+, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black:
This is an auto-generated long summary of NETGEAR M4100-50-POE Managed L2+ Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

NETGEAR M4100-50-POE. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 50, USB 2.0 ports quantity: 2, Console port: RS-232. MAC address table: 16000 entries, Switching capacity: 100 Gbit/s. Networking standards: IEEE 802.3af. Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
50
Fast Ethernet (copper) ports quantity
48
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Console port
RS-232
USB 2.0 ports quantity
2
Network
Networking standards *
IEEE 802.3af
Network
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Data transmission
Supported data transfer rates
10/100/1000Mbps
Switching capacity *
100 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Design
Rack mounting *
Yes
Product colour
Black
Power
Power consumption (typical)
380 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
48
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)