icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
NETGEAR logo

NETGEAR FSM7226RS Managed

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78074
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 Years
Long product name NETGEAR FSM7226RS Managed:

Prosafe® 24-Port 10/100 MBPS L2 Managed Stackable Switch with Static Routers

NETGEAR FSM7226RS Managed:

Enterprise Class FE switch with affordable price!
NETGEAR's low-cost, stackable, Fast Ethernet switches deliver maximum throughput and flexibility where you need it — to high-density workgroups at the edge of the network, or in the backbone of small networks. The ProSafe FSM7226RS and FSM7250RS are managed 24-port and 48-port switches with auto-sensing 10/100 ports and two combo 10/100/1000 Mbps or 1GE SFP ports. This enables fiber connectivity through two hot-swappable small form-factor pluggable (SFP) Gigabit interfaces. The non-blocking design of the switches delivers simultaneous, full wire-speed, low-latency throughput to all ports. In addition, their 1U rack-mount form factor uses less rack space and provides a lower per-port cost than comparable Fast Ethernet switches.

Static routing ensures reliable routing between VLANs and network segmentation where and when you need it, at no additional cost. Plus, two high speed (2.5 Gbps) physical stacking ports in the back provide dedicated bandwidth for stacking up to 8 units and 384 ports in a single stack.

Robust security features include IEEE 802.1x port-based authentication ensuring that only authorized users can access your network and Access Control List (ACL) provides higher level of security for specific traffic and applications. Secure management of the switches is available through Secure Sockets Layer (SSLv3) for the Web GUI and Secure Shell (SSH) for Command Line Interface (CLI). Additionally, multiple switches can be securely managed via SNMPv3 with NETGEAR's ProSafe Network Management Software NMS100. For workgroup deployments in cost-sensitive organizations that require Layer 2 switching, the flexibility of stacking and additional Gigabit capability, NETGEAR's ProSafe FSM7226RS and FSM7250RS switches deliver the ideal access-edge solution.

Powerful
In desktop switching environments, wire-speed performance with full QoS control for all 10/100 interfaces is critical. The 2 Gigabit Ethernet combo interfaces provide unprecedented flexibility, whether you are stacking between switches, attaching bandwidth-thirsty file servers, or aggregating critical data to the core of your network.

Easy-to-use
Simplify and reduce IT staff workload and mean time to repair with intuitive, GUI-based device configuration, and an industry-standard command-line interface (CLI). New 2.5 Gbps, high-speed stacking capabilities allow you to build a single IP manageable device with up to eight switches.

Outstanding Value
With their high-value price point, flexible design, and reduced maintenance requirements, NETGEAR's ProSafe 10/100 Layer 2+ Stackable Switch solutions yield a high return on investment, and are ideal for delivering highly reliable, converged voice, video, and data services over a single network infrastructure.

Work Space Friendly
The switch has a built-in thermal sensor to automatically speed up the fan to increase air flow in warm environments, and slow down the fan to reduce the noise when operating in an office environment.

Customer Testimonials
"The new Netgear ProSafe Layer 2 managed switches, FSM726E, FSM7226RS & FSM7250RS, bring users an excellent rich feature set coupled with a very intuitive and easy to use GUI for those who aren't quite so familiar with the use of the command line for managing a switch.

Additionally, with Netgear’s usual attention to detail and extensive and stringent beta testing procedures, this is a product that you can be assured provide you with stability and reliability. For this reason alone, we use Netgear products as our manufacturer of choice for all of our client installations as we can rest assured that this will provide them with both a reliable platform and reduce their need for support from us."

Short summary description NETGEAR FSM7226RS Managed:

NETGEAR FSM7226RS, Managed

Long summary description NETGEAR FSM7226RS Managed:

NETGEAR FSM7226RS. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 26, Console port: RS-232. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power connector: DC-in jack

Specs
Distributors
Loading...
Specs +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.